EN
  • EN
  • DE
  • IT

TMS320C5504AZCHA12

Part No TMS320C5504AZCHA12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C5504 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 1271041-TMS320C5504AZCHA12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5504
Introduction Date May 25, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C5504AZCHA12 CAD Model

Description

The TMS320C5504AZCHA12 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of modern signal processing applications. This DSP is part of the TMS320C5504 series and is well-suited for a variety of audio and voice applications, including speech and audio processing, biometrics, industrial control, and more.

Key Features:

  • Core: The device features a fixed-point DSP core that operates at a frequency of up to 300 MHz, providing a balance of performance and power efficiency.
  • Memory: It comes equipped with 320KB of on-chip RAM, which allows for efficient data management and processing without the need for external memory components.
  • Power Consumption: The TMS320C5504AZCHA12 is designed for low-power operation, making it ideal for battery-powered and portable devices. It has various power-saving modes to optimize consumption based on the application's requirements.
  • Peripherals: This DSP includes a range of integrated peripherals, such as multichannel audio serial ports (McASP), enhanced direct memory access (EDMA) controller, timers, and general-purpose I/O (GPIO) pins for versatile connectivity and functionality.
  • Development Support: TI provides extensive development support for the TMS320C5504AZCHA12, including software libraries, development kits, and reference designs to accelerate product development and reduce time-to-market.
  • Package: The device is available in a 179-ball MicroStar BGA package, which is designed for compact and space-constrained applications.

Applications:

The TMS320C5504AZCHA12 is suitable for a wide range of applications, including but not limited to:

  • Portable audio and voice recorders
  • Wireless microphones and headsets
  • Biometric identification systems
  • Medical monitoring and diagnostic equipment
  • Industrial control systems

With its robust set of features and support for various signal processing tasks, the TMS320C5504AZCHA12 is a versatile DSP that offers designers the flexibility and performance required for today's sophisticated electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess