EN
  • EN
  • DE

TMS320C10FNL

Part No TMS320C10FNL
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 56 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688310-TMS320C10FNL
Ultra Librarian 3D Model Ultra Librarian TMS320C10FNL CAD Model

Description

Introducing the TMS320C10FNL Digital Signal Processor from Texas Instruments

The TMS320C10FNL is a powerful Digital Signal Processor (DSP) brought to you by the industry-leading semiconductor company, Texas Instruments (TI). Designed to cater to high-performance signal processing needs, this DSP is an ideal solution for a variety of applications, including audio processing, telecommunications, industrial control systems, and more. Its robust architecture enables developers to implement complex algorithms and signal processing functions with ease and efficiency.

Key Features:

  • High-Speed Processing: The TMS320C10FNL operates at impressive speeds, making it suitable for real-time signal processing tasks.
  • Integrated Memory: It comes with onboard memory, reducing the need for external components and simplifying system design.
  • Flexible I/O Options: This DSP is equipped with a range of input/output options to interface with other digital systems, sensors, and actuaries.
  • Low Power Consumption: Despite its high performance, the TMS320C10FNL is designed to be power-efficient, which is crucial for portable and battery-operated devices.

Advanced Architecture:

The TMS320C10FNL features a sophisticated architecture that includes a powerful instruction set optimized for signal processing operations. Its architecture is designed to maximize data throughput and minimize latency, which is essential for applications that require fast and accurate signal processing.

Application Versatility:

With its versatile capabilities, the TMS320C10FNL can be used in a wide range of applications. It's particularly well-suited for:

  • Audio and speech processing
  • Image and video processing
  • Wireless and wired communication systems
  • Medical imaging and diagnostics
  • Instrumentation and control

Support and Resources:

Texas Instruments provides extensive support for the TMS320C10FNL DSP, including detailed datasheets, application notes, and development tools. These resources are designed to help system designers and engineers leverage the full potential of the DSP in their products.

In conclusion, the TMS320C10FNL from Texas Instruments stands out as a top-tier digital signal processor that offers a blend of performance, efficiency, and versatility. It is a testament to TI's commitment to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2073 $51.0365
12+ $8.3753 $100.5036
19+ $8.1135 $154.1565
26+ $7.8518 $204.1468
33+ $7.5901 $250.4733
45+ $6.8049 $306.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess