EN
  • EN
  • DE

TMS32010NL

Part No TMS32010NL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20.5MHz, NMOS, PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100450-TMS32010NL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS32010NL CAD Model

Description

The TMS32010NL is a pioneering digital signal processor (DSP) from Texas Instruments, specifically designed to handle complex numerical operations at high speed. This processor is part of the TMS320 series, which has been widely recognized for its robust performance in digital signal processing tasks.

Key Features

  • High-Performance Processing: With its advanced architecture, the TMS32010NL is capable of executing a multitude of operations including FFTs (Fast Fourier Transforms), digital filtering, and real-time data analysis.
  • On-Chip Memory: It comes with integrated on-chip program and data memory, facilitating faster access to instructions and data, and thereby enhancing overall system speed and efficiency.
  • Dedicated Hardware Multiplier: A dedicated hardware multiplier allows for rapid multiplication operations, which are essential in many DSP algorithms.
  • Flexible Addressing Modes: The processor supports multiple addressing modes, providing versatility in programming and enabling efficient use of memory resources.
  • Serial Port: It includes a serial port for communication, which can be used for interfacing with other processors, peripherals, and external devices.

Applications

The TMS32010NL is suited for a wide range of applications across various industries. Its processing power makes it ideal for:

  • Audio signal processing and voice synthesis
  • Industrial control systems
  • Medical imaging equipment
  • Telecommunications, including modems and signal encoding/decoding
  • Instrumentation and measurement devices

Technical Specifications

Below are some of the technical specifications of the TMS32010NL:

  • Clock Speed: Capable of running at high clock speeds for rapid signal processing tasks.
  • Instruction Set: A rich instruction set optimized for digital signal processing operations.
  • Package: Available in a 40-pin PDIP (Plastic Dual In-line Package) for easy integration into circuit boards.

Overall, the TMS32010NL DSP from Texas Instruments is a powerful and versatile component for any application requiring efficient and high-speed digital signal processing. Its combination of on-chip memory, dedicated hardware multiplier, and flexible addressing modes make it a top choice for engineers and designers in the field.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess