EN
  • EN
  • DE

TMS27C64-20JL

Part No TMS27C64-20JL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100442-TMS27C64-20JL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS27C64-20JL CAD Model

Description

The Texas Instruments TMS27C64-20JL is a high-performance, 64-kilobit Erasable Programmable Read-Only Memory (EPROM) chip that offers a versatile storage solution for a wide range of applications. This particular model boasts a 20-nanosecond access time, making it an excellent choice for systems that require fast data retrieval.

Key Features:

  • Memory Capacity: 64 Kbit (8,192 x 8 bits), providing ample space for firmware or software code storage.
  • Access Time: 20 ns, enabling quick data access which is crucial for high-speed microprocessor systems.
  • Single 5V Power Supply: Operates on a single 5-volt power supply, simplifying the power design for the system.
  • Programming Voltage: 12.5V, which is a standard programming voltage for EPROMs of this era.
  • Package: The TMS27C64-20JL comes in a 28-pin Ceramic Dual In-line Package (CDIP), providing robust physical protection and reliable connectivity.
  • Temperature Range: Specified for operation over the full military temperature range (-55°C to +125°C), ensuring reliability in extreme conditions.
  • UV Erasable: The data stored in the EPROM can be erased by exposing the chip to ultraviolet light, allowing for reprogramming and reuse.

Applications:

The TMS27C64-20JL is suitable for a variety of applications that require reliable, non-volatile memory storage. It is commonly used in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TMS27C64-20JL EPROM is no exception. Each chip is rigorously tested to ensure it meets the high standards expected from Texas Instruments products, providing designers with confidence in their system's memory component.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess