Product Overview: TMS27C512JLT-20 from Texas Instruments
The TMS27C512JLT-20 is a high-performance, 512K UV erasable and programmable read-only memory (EPROM) chip produced by the renowned semiconductor manufacturer Texas Instruments. This device is designed to offer a reliable storage solution for applications that require quick access to data and instructions. Its 512K capacity means it can store up to 524,288 bits of information, making it suitable for a variety of complex tasks in computing and embedded systems.
Key Features
- Memory Size: The TMS27C512JLT-20 offers a substantial 512K-bit storage capacity, enabling the storage of large code bases or data sets.
- Access Time: With an access time of 200ns, this EPROM provides fast data retrieval, which is critical for high-speed applications and ensures efficient operation.
- Programming Voltage: The device requires a single 5V power supply for read operation, while programming operation is facilitated by a 12.5V programming voltage, making it compatible with standard programming equipment.
- Package: It is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is suitable for surface mount technology (SMT).
- UV Erasable: The content of the TMS27C512JLT-20 can be erased using ultraviolet light, allowing the chip to be reused and reprogrammed multiple times, which is both cost-effective and environmentally friendly.
Applications
The versatility of the TMS27C512JLT-20 makes it an ideal choice for a wide range of applications. It is commonly used in:
- Embedded systems
- Microcontroller-based applications
- Telecommunications
- Automotive electronics
- Industrial control systems
- Medical devices
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The TMS27C512JLT-20 is built to meet high standards, ensuring stable performance across various conditions. Additionally, Texas Instruments provides extensive support and documentation, making integration and troubleshooting more straightforward for engineers and developers.
Whether you're designing a new system or upgrading an existing one, the TMS27C512JLT-20 from Texas Instruments is a robust and reliable choice that combines capacity, speed, and flexibility to meet the demands of your sophisticated electronic projects.