EN
  • EN
  • DE

MMBD1201_NL

Part No MMBD1201_NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079366-MMBD1201_NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBD1201_NL CAD Model

Description

The MMBD1201_NL is a small signal switching diode manufactured by ON Semiconductor (formerly Fairchild). It is designed for high-speed switching applications, offering fast recovery times and low forward voltage drop. This diode is commonly used in a variety of circuits for signal rectification, signal switching, and clamping.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring fast switching speeds, such as digital logic gates and signal processing circuits.
  • Signal Rectification: Rectifying small signals in communication and instrumentation applications.
  • Clamping Circuits: Protecting sensitive electronic components from voltage spikes.
  • Signal Modulation and Demodulation: Employed in modulation and demodulation circuits for signal processing.
  • Voltage Multipliers: Used in voltage multiplier circuits to generate higher voltage levels.

Features:

  • Fast Switching Speed: Offers fast reverse recovery time for high-speed applications.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Small Size: Compact footprint for space-constrained designs.
  • High Breakdown Voltage: Withstands high reverse voltages.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits:

  • Efficient Switching: Provides efficient switching performance with minimal power loss.
  • Fast Response: Ensures quick response to changing signal conditions.
  • Space-Saving Design: Compact size allows for high-density circuit designs.
  • Reliable Performance: Delivers stable and consistent performance.
  • Easy Integration: Simple to implement in electronic circuit designs.

Additional Details:

The MMBD1201_NL is typically packaged in a small surface-mount package such as a SOT-23 or similar. The forward voltage drop is typically around 0.7V at a specified forward current. The reverse recovery time is typically in the nanosecond range, making it suitable for high-frequency applications. The diode is designed to withstand high reverse voltages, typically in the range of several tens of volts. It is commonly used in applications where fast switching speed and low power consumption are essential. The small size and surface mount package make it suitable for automated assembly processes and high-density circuit designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1413 $50.1615
865+ $0.1160 $100.3400
1,335+ $0.1124 $150.0540
1,840+ $0.1087 $200.0080
2,380+ $0.1051 $250.1380
3,185+ $0.0942 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,170 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess