EN
  • EN
  • DE

TMS27C512-12JL

Part No TMS27C512-12JL
Manufacturer Texas Instruments
Catalog RAM
Description TMS27PC512 65536 BY 8-BIT PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219270-TMS27C512-12JL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C512-12JL CAD Model

Description

Product Overview: TMS27C512-12JL

The TMS27C512-12JL is a high-performance, 512 Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit designed and manufactured by Texas Instruments. This reliable memory component is specifically crafted for applications requiring storage and retrieval of critical program code and data where fast and efficient read operations are essential.

Key Features

  • Memory Capacity: The device boasts a large storage capacity of 512 Kbits, organized as 64K by 8 bits, allowing for ample space to store substantial code or data.
  • Access Time: With an impressive access time of 120 ns, the TMS27C512-12JL ensures swift data retrieval, thereby enhancing the overall performance of the system it is integrated into.
  • Single 5V Power Supply: The device operates on a single 5-volt power supply, simplifying the power design of the overall system and ensuring compatibility with most digital circuits.
  • UV Erasable: The contents of the EPROM can be erased by exposure to ultraviolet light, providing the flexibility to reprogram the memory as required for development or updates.
  • Programmable: It can be electrically programmed with a standard EPROM programmer, enabling developers to load their custom code or data into the memory.
  • Package Type: The TMS27C512-12JL comes in a 28-pin ceramic dual in-line package (CERDIP), which is known for its durability and reliability in harsh environments.
  • Temperature Range: This EPROM operates within an extended temperature range, making it suitable for use in industrial applications where temperature conditions may vary.

Applications

The versatility of the TMS27C512-12JL makes it an ideal choice for a wide array of applications. It is commonly used in embedded systems, automotive electronics, telecommunications, personal computers, and other high-demand electronics where a dependable non-volatile memory solution is required.

Manufacturer Support

Texas Instruments provides comprehensive support for the TMS27C512-12JL, including detailed datasheets, programming guides, and technical assistance to ensure seamless integration into your projects. With its robust feature set and Texas Instruments' reputation for quality, the TMS27C512-12JL is a reliable choice for developers and engineers looking for a high-capacity EPROM solution.

You May Also Be Interested in

STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess