EN
  • EN
  • DE

TMS27C256-150JL

Part No TMS27C256-150JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TMS27C256 32768 BY 8-BIT UV ERASABLE TMS27PC256 32768 BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270965-TMS27C256-150JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C256-150JL CAD Model

Description

Overview of TMS27C256-150JL

The TMS27C256-150JL is a high-performance, 256 Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit designed and manufactured by Texas Instruments. This IC is specifically engineered to meet the demands of high-speed memory storage required by a wide range of applications including embedded systems, telecommunications, computing devices, and industrial control systems.

Key Features

  • Memory Capacity: The TMS27C256-150JL offers a substantial 256K (32K x 8) memory capacity, providing ample space for firmware storage or data that requires quick and reliable access.
  • Access Time: With an access time of 150 nanoseconds, this EPROM facilitates swift data retrieval, contributing to the overall performance efficiency of the systems it is integrated into.
  • UV Erasable: The data stored in the TMS27C256-150JL can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed, which is particularly useful for development and testing phases, as well as for devices that require periodic updates.
  • Package Type: This component comes in a 28-pin, ceramic dual in-line package (CDIP), ensuring robust physical protection and reliable connectivity for the high-density circuitry within.
  • Single +5V Power Supply: The device operates on a single +5V power supply, simplifying the power design of the system and ensuring compatibility with standard digital logic levels.
  • Temperature Range: It is designed to operate within a temperature range of 0°C to 70°C, catering to commercial-grade application requirements.

Applications

The TMS27C256-150JL is versatile and can be used in a multitude of applications. It is particularly well-suited for use in:

  • Embedded systems requiring a reliable boot or configuration memory
  • Telecommunication infrastructure where firmware needs to be stored persistently
  • Industrial control systems that require a stable and robust memory solution
  • Computing devices where legacy support and memory longevity are essential

Overall, the TMS27C256-150JL from Texas Instruments is a reliable and durable choice for designers and engineers looking for a memory component that combines capacity, speed, and flexibility in a single package.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess