EN
  • EN
  • DE

TMS27C256-120JL

Part No TMS27C256-120JL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Description TMS27C256 32768 BY 8-BIT UV ERASABLE TMS27PC256 32768 BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219256-TMS27C256-120JL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C256-120JL CAD Model

Description

The TMS27C256-120JL is a high-speed, 256 Kilobit ultraviolet erasable and programmable read-only memory (EPROM) device from Texas Instruments, a leader in semiconductor solutions. This EPROM offers a large non-volatile storage capacity and is ideal for applications where reliable and durable data storage is essential. With a 120 nanosecond access time, this device provides fast data retrieval, making it suitable for high-performance microprocessor systems.

Key Features

  • Memory Size: 256Kb (32K x 8)
  • Access Time: 120ns
  • Single +5V Power Supply: Simplifies power management in circuit designs.
  • Programmable Chip Enable & Output Enable: Allows for flexible control in system design.
  • Low Power Consumption: Features standby and active modes for energy efficiency.
  • Extended Temperature Range: Operates reliably across a wide range of temperatures, making it suitable for industrial applications.
  • Ultraviolet Erasable: Provides the ability to erase and reprogram, ensuring long-term usability and data refresh capability.

Applications

The TMS27C256-120JL is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TMS27C256-120JL is no exception. It is designed to meet the stringent requirements of the most demanding applications. The device is packaged in a 28-lead, ceramic dual-in-line package (CERDIP) for enhanced durability and performance reliability.

Whether you're developing a new product or upgrading an existing system, the TMS27C256-120JL EPROM from Texas Instruments provides a reliable and flexible solution for your storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess