EN
  • EN
  • DE

TMS27C128-2JL

Part No TMS27C128-2JL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219247-TMS27C128-2JL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C128-2JL CAD Model

Description

The Texas Instruments TMS27C128-2JL is a high-performance, 128-kilobit Erasable Programmable Read-Only Memory (EPROM) chip that has been designed to meet the demanding requirements of advanced digital systems. This integrated circuit provides a reliable and convenient storage solution for firmware, software, and data that needs to be preserved across power cycles but may need to be updated periodically.

Key Features:

  • Memory Capacity: 128 Kilobits (16K x 8)
  • Access Time: 200 ns
  • Single 5V Power Supply: Simplifies power management in circuit design.
  • Windowed Ceramic Package: Allows for ultraviolet (UV) erasure and reprogramming, providing flexibility and ease of use.
  • Extended Temperature Range: Operable in a wide range of environmental conditions, making it suitable for various applications.
  • Industry-Standard Pinout: Ensures compatibility with a wide range of existing systems and development hardware.

Applications:

The TMS27C128-2JL is ideal for use in a variety of electronic systems where long-term data retention, frequent updates, and reliability are paramount. Common applications include:

  • Embedded Systems
  • Microcontroller-Based Projects
  • Industrial Control Systems
  • Telecommunication Equipment
  • Automotive Electronics
  • Medical Devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TMS27C128-2JL is no exception. This EPROM is manufactured using TI's rigorous quality control processes, ensuring high performance and longevity for critical applications.

Ordering Information:

For ordering the TMS27C128-2JL or to obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure to reference the part number TMS27C128-2JL to acquire the exact specifications mentioned above.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess