EN
  • EN
  • DE

TMS2797NL

Part No TMS2797NL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013288-TMS2797NL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS2797NL CAD Model

Description

Texas Instruments TMS2797NL Floppy Disk Controller

The TMS2797NL is a highly integrated Floppy Disk Controller (FDC) chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This advanced integrated circuit is specifically engineered to interface with 5.25" and 3.5" floppy disk drives, which were once the primary means of portable storage for computers. The TMS2797NL is a crucial component for vintage computing enthusiasts, retro hardware restorers, and anyone involved in maintaining legacy computer systems that utilize floppy disk technology.

With its ability to control single or double density floppy disks, the TMS2797NL is versatile and can handle various storage capacities, which was essential during the era of its widespread use. The chip is designed to work with a wide range of CPUs and microcomputers, making it a flexible solution for data storage and retrieval in systems of the past.

The TMS2797NL features a built-in data separator and write pre-compensation circuitry, which enhances its reliability and data integrity during read and write operations. Its integrated design simplifies system architecture by reducing the number of external components required for floppy disk operations. This results in a more compact and efficient hardware design, which was particularly valuable in the space-constrained environments of early personal computers.

For those interested in the technical specifications, the TMS2797NL supports industry-standard single-density (FM) and double-density (MFM) encoding schemes and provides direct control of the drive motors, heads, and stepping mechanisms. It also includes a DMA (Direct Memory Access) interface, which enables efficient data transfer between the floppy disk and system memory without burdening the CPU. This feature was critical in maintaining system performance during disk operations.

In conclusion, the Texas Instruments TMS2797NL represents a piece of computing history, encapsulating the technology that enabled the widespread use of portable magnetic storage media. It remains a significant component for the preservation and operation of vintage computer systems and serves as a testament to the innovation of Texas Instruments in the field of data storage solutions.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess