EN
  • EN
  • DE

TMP6431DECR

Part No TMP6431DECR
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description 47K THERMISTOR PRODUCT / PTC Thermistor 47 kOhms 0402 (1006 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Package Tape & Reel
Resistance @ 25°C 47 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x0.6)
Base Product Number TMP6431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 296-TMP6431DECRTR,296-TMP6431DECRDKR,296-TMP6431DECRCT
Standard Package 10,000
Win Source Part Number 973742-TMP6431DECR
Ultra Librarian 3D Model Ultra Librarian TMP6431DECR CAD Model

Description

Introducing the Texas Instruments TMP6431DECR

The TMP6431DECR is a cutting-edge temperature sensor developed by the renowned semiconductor manufacturer, Texas Instruments. Designed with precision and reliability in mind, this sensor is an ideal solution for a wide range of applications that require accurate temperature monitoring.

The TMP6431DECR boasts an impressive temperature range, making it versatile for both commercial and industrial environments. Its high accuracy ensures that temperature readings are consistent and reliable, which is critical for maintaining the optimal performance of electronic systems and for ensuring process control in various applications.

Key Features of TMP6431DECR

  • High Accuracy: The sensor provides precise temperature measurements, ensuring that your systems are monitored with the utmost accuracy.
  • Wide Temperature Range: With the ability to operate over a broad range of temperatures, the TMP6431DECR can be deployed in diverse environments without compromising performance.
  • Low Power Consumption: Energy efficiency is at the core of this sensor's design, making it suitable for battery-powered or energy-sensitive applications.
  • Small Footprint: The compact size of the TMP6431DECR allows for easy integration into space-constrained designs, without sacrificing functionality.
  • Digital Interface: It comes with a digital interface that facilitates easy communication with microcontrollers and other digital systems, simplifying system design and integration.

Whether you're looking to incorporate the TMP6431DECR into consumer electronics, HVAC systems, or industrial equipment, its robust feature set ensures that it can meet the demands of your temperature sensing needs. Texas Instruments' commitment to quality means that you can trust the TMP6431DECR to deliver accurate data for the life of your product.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The TMP6431DECR is not just a component; it's a reliable foundation for your temperature sensing solutions.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.8347
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2076

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1066 $50.1020
1,145+ $0.0875 $100.1875
1,770+ $0.0848 $150.0960
2,440+ $0.0820 $200.0800
3,155+ $0.0793 $250.1915
4,220+ $0.0711 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess