EN
  • EN
  • DE
  • IT

TMP6331DYAR

Part No TMP6331DYAR
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description IC POWER  /  PTC Thermistor 100 kOhms SC-79, SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Package Tape & Reel (TR)
Resistance @ 25°C 100 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOT-5X3
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP6331DYARTR
Standard Package 3,000
Win Source Part Number 978635-TMP6331DYAR
Ultra Librarian 3D Model Ultra Librarian TMP6331DYAR CAD Model

Description

Introducing the TMP6331DYAR from Texas Instruments

The TMP6331DYAR is a state-of-the-art temperature sensor developed by Texas Instruments, designed to provide precise temperature measurements with a high degree of reliability and flexibility. This sophisticated sensor is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, and automotive systems that require accurate temperature monitoring.

Key Features

  • High Accuracy: The TMP6331DYAR offers exceptional accuracy, ensuring that temperature readings are consistent and reliable, which is crucial for maintaining system stability and performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is a priority.
  • Wide Temperature Range: Capable of operating over a broad temperature spectrum, this sensor can accurately measure temperatures in environments that may be too extreme for other sensors.
  • Robust Design: Texas Instruments has built the TMP6331DYAR to withstand harsh conditions, ensuring that it continues to operate effectively in challenging environments.
  • Easy Integration: With a small form factor and compatibility with various microcontroller interfaces, this sensor is easy to integrate into existing designs, simplifying the development process.

Applications

The versatility of the TMP6331DYAR allows it to be integrated into a multitude of applications. Its precision and durability make it particularly well-suited for:

  • Temperature monitoring in industrial control systems
  • Overheat protection in consumer electronics
  • Environmental monitoring for smart home systems
  • Thermal management in automotive applications
  • Data center temperature regulation

With the TMP6331DYAR, Texas Instruments continues its tradition of delivering high-quality, innovative components that meet the evolving needs of technology across various industries. Whether you're developing a sophisticated industrial automation system or a compact consumer gadget, the TMP6331DYAR offers the performance, durability, and ease of use that your project requires to succeed.

You May Also Be Interested in

NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
Murata Electronics North America
THERMISTOR PTC 470 OHM 50% 0603
Lowest to $0.3587
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1665 $50.7825
735+ $0.1366 $100.4010
1,135+ $0.1323 $150.1605
1,565+ $0.1281 $200.4765
2,020+ $0.1238 $250.0760
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess