EN
  • EN
  • DE
  • IT

TMP6131QLPGMQ1

Part No TMP6131QLPGMQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 10K OHM 1% TO92S  /  PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT),Tape & Box (TB)
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number TMP61
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 296-TMP6131QLPGMQ1CT,296-TMP6131QLPGMQ1DKRINACTIVE,296-TMP6131QLPGMQ1TR-ND,296-TMP6131QLPGMQ1TB
Standard Package 3,000
Win Source Part Number 965333-TMP6131QLPGMQ1
Ultra Librarian 3D Model Ultra Librarian TMP6131QLPGMQ1 CAD Model

Description

The TMP6131QLPGMQ1 is a state-of-the-art temperature sensor developed by Texas Instruments, designed to offer precise temperature measurements for a wide range of applications. This high-performance sensor is a perfect fit for automotive, industrial, and consumer electronics where accurate temperature monitoring is critical.

Key Features

  • High Accuracy: The TMP6131QLPGMQ1 boasts an impressive accuracy level, ensuring reliable temperature readings for the most demanding applications.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for various environments and conditions.
  • Low Power Consumption: It is designed to be energy-efficient, which is critical for battery-powered devices and applications where power conservation is paramount.
  • Robust Design: The TMP6131QLPGMQ1 is built to withstand harsh conditions, making it suitable for automotive and industrial applications that require durable components.

Applications

Texas Instruments' TMP6131QLPGMQ1 is ideal for a multitude of applications. It is commonly used in automotive systems for monitoring engine temperature, climate control, and battery management. In the industrial sector, it can be found in HVAC systems, process control, and power-supply units. Consumer electronics also benefit from its precision, with uses in personal computers, appliances, and smart home devices.

Technical Specifications

Parameter Value Accuracy ±0.5°C (max) Temperature Range -40°C to +125°C Supply Voltage 2.7V to 5.5V Package Surface-Mount Interface I2C/SMBus

The TMP6131QLPGMQ1 temperature sensor from Texas Instruments is a reliable and efficient solution for temperature monitoring across various sectors. Its combination of precision, durability, and low power consumption makes it an excellent choice for engineers and designers looking to integrate temperature sensing into their projects.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR
Lowest to $0.2144
Murata Electronics North America
THERMISTOR
Lowest to $0.1125
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5347 $50.7965
230+ $0.4387 $100.9010
355+ $0.4250 $150.8750
490+ $0.4113 $201.5370
630+ $0.3976 $250.4880
845+ $0.3565 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess