EN
  • EN
  • DE

TMP6131QDYATQ1

Part No TMP6131QDYATQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR / PTC Thermistor 10 kOhms SC-79, SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOT-5X3
Base Product Number TMP6131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 296-TMP6131QDYATQ1CT,296-TMP6131QDYATQ1TR,296-TMP6131QDYATQ1DKR
Standard Package 250
Win Source Part Number 965325-TMP6131QDYATQ1
Ultra Librarian 3D Model Ultra Librarian TMP6131QDYATQ1 CAD Model

Description

The TMP6131QDYATQ1 is a high-performance, precision temperature sensor from Texas Instruments, designed for a wide range of applications that require accurate and reliable temperature monitoring. This advanced sensor is part of Texas Instruments' extensive portfolio of temperature sensors, offering robust features that make it suitable for automotive, industrial, and commercial systems.

Key Features

  • High Accuracy: The TMP6131QDYATQ1 provides exceptional accuracy, ensuring precise temperature readings that are critical for system performance and safety.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for various environments and applications.
  • Low Power Consumption: It is designed to be energy-efficient, which is crucial for battery-powered devices and helps to prolong system life.
  • Robust Design: The device is built to withstand harsh conditions, meeting the stringent requirements of the automotive industry, including reliability and durability standards.

Applications

With its high level of precision and durability, the TMP6131QDYATQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, HVAC systems, and battery management systems.
  • Industrial equipment requiring precise temperature control and monitoring.
  • Consumer electronics where temperature accuracy is essential for performance and safety.

Technical Specifications

Parameter Value
Accuracy ±0.5°C (max)
Operating Temperature Range -40°C to +125°C
Supply Voltage 2.7V to 5.5V
Package 8-SOIC

The TMP6131QDYATQ1 from Texas Instruments represents a reliable and accurate solution for temperature monitoring across a multitude of applications. Its robust design and energy efficiency make it a smart choice for designers looking to integrate temperature sensing into their systems with confidence.

You May Also Be Interested in

TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
Murata Electronics North America
contactless operation provides noiseless operation
Need more? Email Us
Murata Electronics North America
THERMISTOR 470 OHM 0603
Lowest to $0.1772

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2152 $50.5720
570+ $0.1766 $100.6620
880+ $0.1711 $150.5680
1,210+ $0.1656 $200.3760
1,565+ $0.1601 $250.5565
2,095+ $0.1435 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess