EN
  • EN
  • DE
  • IT

TMP6131QDECRQ1

Part No TMP6131QDECRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 10K OHM 1% 0402 / PTC Thermistor 10 kOhms 0402 (1006 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x0.6)
Base Product Number TMP61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1352447-TMP6131QDECRQ1
Ultra Librarian 3D Model Ultra Librarian TMP6131QDECRQ1 CAD Model

Description

Product Overview: TMP6131QDECRQ1 - Texas Instruments

The TMP6131QDECRQ1 is a high-precision temperature sensor from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This device is part of TI's extensive portfolio of temperature sensors tailored to provide accurate measurements and reliable performance under a wide range of environmental conditions.

Key Features

  • High Accuracy: The TMP6131QDECRQ1 offers exceptional accuracy, making it ideal for critical applications where precise temperature readings are necessary.
  • Wide Temperature Range: This sensor operates over a broad temperature range, ensuring versatility across different operating environments.
  • Low Power Consumption: Designed to be energy-efficient, it is well-suited for battery-powered applications where power conservation is paramount.
  • Robust Design: Its robust design conforms to automotive quality standards, providing enhanced reliability and longevity in harsh conditions.
  • Easy Integration: The compact package and interface options facilitate easy integration into a variety of automotive systems.

Applications

The TMP6131QDECRQ1 is optimized for use in automotive applications, including but not limited to:

  • Engine control units (ECU)
  • Transmission systems
  • Battery management systems (BMS)
  • HVAC systems
  • Infotainment systems

Technical Specifications

With an operating temperature range from -40°C to +125°C, the TMP6131QDECRQ1 is capable of delivering high-precision readings with a minimal temperature error margin. The sensor communicates via a digital interface, which allows for straightforward connectivity to microcontrollers and other digital systems.

Quality and Reliability

As a Q1-qualified component, the TMP6131QDECRQ1 adheres to the stringent quality requirements of the automotive industry. It is designed to withstand the thermal and mechanical stresses typically encountered in automotive applications, ensuring reliable performance over the product's lifespan.

For more detailed information, including datasheets, application notes, and support tools, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
NXP / Nexperia
IC TEMP SENSOR SOD70
Lowest to $2.7858

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0890 $50.2850
1,370+ $0.0730 $100.0100
2,125+ $0.0707 $150.2375
2,920+ $0.0685 $200.0200
3,780+ $0.0662 $250.2360
5,060+ $0.0593 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess