EN
  • EN
  • DE
  • IT

TMP422AQDCNRQ1

Part No TMP422AQDCNRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name TMP422
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45267-1, 296-45267-2, 296-45267-6, TMP422AQDCNRQ1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900434-TMP422AQDCNRQ1
Ultra Librarian 3D Model Ultra Librarian TMP422AQDCNRQ1 CAD Model

Description

The TMP422AQDCNRQ1 is a high-precision, multi-channel temperature sensor from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This advanced sensor is part of TI's renowned temperature monitoring product line, offering exceptional accuracy and reliability in temperature measurement.

Key Features

  • Multi-Channel Sensing: The device includes one local temperature sensor and two remote temperature sensor channels, allowing for comprehensive monitoring of system temperatures.
  • High Accuracy: It boasts an impressive accuracy of ±1°C for both local and remote temperature measurements, ensuring precise monitoring and control.
  • Wide Temperature Range: The TMP422AQDCNRQ1 operates over a broad temperature range, typically from -40°C to +125°C, accommodating the extreme conditions of automotive environments.
  • Programmable Alert Function: The sensor features programmable overtemperature alert and overtemperature shutdown outputs, enhancing system safety and preventing thermal damage.
  • Low Power Consumption: Designed for efficiency, the device operates with a low quiescent current, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: The TMP422AQDCNRQ1 is available in a 10-pin VSSOP package, which is lead-free and green (RoHS compliant), reflecting TI's commitment to environmental sustainability.

Applications

The versatility and high performance of the TMP422AQDCNRQ1 make it ideal for various automotive applications, including:

  • Engine control units (ECUs)
  • Transmission control modules
  • Battery management systems
  • Infotainment and HVAC systems
  • Powertrain systems

Quality and Reliability

As with all Texas Instruments components, the TMP422AQDCNRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for performance and reliability.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4952 $52.4280
35+ $2.8678 $100.3730
54+ $2.7782 $150.0228
75+ $2.6886 $201.6450
97+ $2.5990 $252.1030
129+ $2.3301 $300.5829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,490 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess