EN
  • EN
  • DE

TMP411ADGKTG4

Part No TMP411ADGKTG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8VSSOP / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 15°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 797271-TMP411ADGKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TMP411
Introduction Date December 01, 2006
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TMP411ADGKTG4 CAD Model

Description

Product Overview: TMP411ADGKTG4 from Texas Instruments

The TMP411ADGKTG4 is an advanced temperature sensor with integrated remote and local temperature monitoring capabilities, designed and manufactured by Texas Instruments. This precision sensor is part of the TMP411 series and is housed in an 8-pin MSOP package, making it suitable for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Remote and Local Temperature Sensing: The TMP411ADGKTG4 is equipped with both local and remote temperature sensing capabilities, allowing it to monitor the temperature of the device itself as well as a diode-connected transistor typically found in CPUs, GPUs, or other ASICs.
  • High Accuracy: It offers impressive accuracy levels, with a typical accuracy of ±1°C for local temperature sensing and ±1°C to ±3°C for remote temperature sensing over the full operating temperature range.
  • Programmable Alert Function: The device includes a programmable ALERT output that can be configured to indicate when the temperature exceeds a user-defined threshold, providing an efficient way to implement thermal protection.
  • Two-Wire Interface: Communication with the TMP411ADGKTG4 is facilitated through an I2C/SMBus two-wire serial interface, which supports standard and fast mode data transfers.
  • Wide Operating Temperature Range: This sensor operates over a broad temperature range from -40°C to +125°C, ensuring reliable performance in diverse environments.
  • Supply Voltage: The device is designed to operate from a 3.0V to 3.6V supply voltage, making it compatible with most low-voltage applications.

Applications

The TMP411ADGKTG4 is an ideal choice for various applications where precise temperature monitoring is crucial. Its applications include:

  • Thermal Management Systems
  • Electronic Test Equipment
  • Industrial Controls
  • Office Electronics
  • Notebook Computers
  • Environmental Monitoring

With its combination of features, the TMP411ADGKTG4 provides a versatile and reliable solution for temperature monitoring and control in a wide array of electronic systems. Its high accuracy and programmable alert function make it an essential component for systems that require immediate response to thermal events.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess