EN
  • EN
  • DE

TMDXOSKL137BET

Part No TMDXOSKL137BET
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP-L137/TMS320C6747 EVAL BRD / OMAP-L137, TMS320C6747 OMAP™ ARM9, C674x DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor ARM9, C674x
Utilized IC / Part OMAP-L137, TMS320C6747
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341881-TMDXOSKL137BET
Ultra Librarian 3D Model Ultra Librarian TMDXOSKL137BET CAD Model

Description

The Texas Instruments TMDXOSKL137BET is a high-performance, advanced system-on-chip (SoC) designed for a wide range of applications. This product is part of Texas Instruments' extensive portfolio of embedded processors that combine a rich set of peripherals with powerful processing capabilities, ensuring an optimal balance between performance and power efficiency.

Key Features

  • Integrated Processing Unit: At the heart of the TMDXOSKL137BET is a robust processing unit capable of handling complex computations required for modern embedded systems.
  • High Connectivity: The SoC includes a variety of communication interfaces, such as I2C, SPI, UART, and Ethernet, providing excellent connectivity options for industrial, automotive, and consumer electronics applications.
  • Advanced Peripherals: A range of integrated peripherals, including timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), offer flexibility for various design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDXOSKL137BET is suitable for battery-operated devices and applications where energy conservation is critical.
  • Development Support: Texas Instruments provides comprehensive development support for the TMDXOSKL137BET, including software libraries, development kits, and reference designs, to accelerate the product development cycle.

Applications

The versatility of the TMDXOSKL137BET makes it an ideal choice for a multitude of applications. It is particularly well-suited for industrial automation, where reliable performance and connectivity are paramount. Additionally, its capabilities are leveraged in automotive systems, such as infotainment and advanced driver assistance systems (ADAS), as well as in consumer electronics, like smart home devices and portable electronics.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMDXOSKL137BET is no exception. Manufactured to meet the highest industry standards, this product is designed to perform consistently over a wide temperature range and withstand the rigors of real-world use, ensuring longevity and customer satisfaction in the most demanding applications.

Conclusion

With its powerful processing capabilities, extensive connectivity options, and a suite of integrated peripherals, the Texas Instruments TMDXOSKL137BET is a robust and versatile SoC that can meet the needs of a diverse array of electronic systems. Its support for development and commitment to quality make it a smart choice for designers looking to create efficient, high-performance products.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess