EN
  • EN
  • DE

TMDXMDKEK1258

Part No TMDXMDKEK1258
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description MOD ECG AFE FOR C5505 ECG MD KIT / TMDXEVM5505, ADS1258 - Medical, Electrocardiogram (EKG/ECG) Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Product Status Obsolete
Sensor Type Medical, Electrocardiogram (EKG/ECG)
Interface I2C, Serial, SPI
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TMDXEVM5505, ADS1258
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341803-TMDXMDKEK1258
Ultra Librarian 3D Model Ultra Librarian TMDXMDKEK1258 CAD Model

Description

The TMDXMDKEK1258 is a high-performance, advanced microcontroller kit from Texas Instruments designed for a wide range of applications. This innovative product is part of TI's extensive microcontroller portfolio, which is renowned for its integration, versatility, and efficiency. The TMDXMDKEK1258 is particularly suitable for developers and engineers looking to prototype and develop applications in areas such as industrial control, automotive systems, home automation, Internet of Things (IoT), and much more.

Key Features

  • Advanced Microcontroller: At the heart of the TMDXMDKEK1258 is a powerful microcontroller that delivers exceptional performance and power efficiency, making it ideal for demanding applications.
  • Robust Development Platform: The kit comes with a comprehensive development platform, including software tools, libraries, and documentation to streamline the development process.
  • Connectivity: With multiple connectivity options such as USB, Ethernet, and CAN, the TMDXMDKEK1258 ensures seamless integration with a variety of peripherals and networks.
  • Flexible Memory Options: A flexible memory architecture allows for easy scaling of applications, with support for both on-chip and external memory interfaces.
  • Real-Time Control: The microcontroller features real-time control capabilities, which are crucial for applications that require precise timing and control.

Development Support and Ecosystem

Texas Instruments provides extensive support for the TMDXMDKEK1258 through its online community, technical resources, and customer service. The TI ecosystem includes software development kits (SDKs), integrated development environments (IDEs), and a network of partners offering hardware modules, software, and services that complement the TMDXMDKEK1258.

Applications

The versatility of the TMDXMDKEK1258 allows it to be used in a diverse range of applications, from simple hobbyist projects to complex industrial systems. Its robust design and powerful features make it an excellent choice for:

  • Automotive control units
  • Smart home automation systems
  • Industrial automation and process control
  • IoT devices and edge computing
  • Motor control and power management

Whether you are a professional engineer or an electronics enthusiast, the TMDXMDKEK1258 offers a reliable and scalable solution for your next project. Texas Instruments' commitment to quality and innovation ensures that the TMDXMDKEK1258 will help you bring your ideas to life with efficiency and precision.

You May Also Be Interested in

Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Via
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
Aptina-ON Semiconductor
Lowest to $92.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess