EN
  • EN
  • DE

TMDXICE110-BTA

Part No TMDXICE110-BTA
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description INDUSTRIAL COMM ENGINE AMIC110 / AMIC110 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A8
Platform Industrial Comm Engine
Utilized IC / Part AMIC110
Mounting Type Fixed
Contents Board(s) , Cable(s)
Interconnect System LaunchPad
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1341898-TMDXICE110-BTA
Ultra Librarian 3D Model Ultra Librarian TMDXICE110-BTA CAD Model

Description

The TMDXICE110-BTA from Texas Instruments is a sophisticated tool designed to facilitate the development and testing of embedded systems. As a high-performance development kit, it is part of the Texas Instruments' Sitara processor platform, which is renowned for its integration of advanced processing capabilities with a range of peripherals to support a broad array of applications.

This development kit is centered around the AMIC110 SoC, which is built on the ARM Cortex-A8 processor. The SoC is designed to deliver a balanced performance that is well-suited for industrial communication and control applications. The AMIC110 SoC is particularly adept at handling protocols such as EtherCAT, PROFIBUS, Ethernet/IP, and others, making the TMDXICE110-BTA an excellent choice for developers working on industrial automation and control systems.

One of the key features of the TMDXICE110-BTA is its ease of use. The development kit comes with a range of software and tools that are designed to streamline the development process. This includes the Texas Instruments Processor SDK, which provides developers with a robust software foundation including drivers, middleware, and a real-time operating system. Furthermore, the development kit is compatible with a variety of plug-in modules, allowing for easy expansion and customization to meet the specific needs of a project.

For connectivity, the TMDXICE110-BTA is equipped with multiple options. It includes an Ethernet port for network communication, as well as USB ports for peripheral connectivity. Additionally, the development kit offers several expansion headers that expose the SoC's full range of interfaces, enabling developers to connect a wide array of external devices and sensors.

The TMDXICE110-BTA is not just a piece of hardware; it represents a comprehensive ecosystem designed to support developers through every step of their design process. From initial concept to final product, the TMDXICE110-BTA provides the tools, software, and support necessary to bring complex industrial systems to market quickly and efficiently.

Whether you're developing for factory automation, motor control, smart grid infrastructure, or any other industrial application, the TMDXICE110-BTA from Texas Instruments is an invaluable asset that can help accelerate your development cycle and achieve your design goals.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess