EN
  • EN
  • DE

TMDXDOCKH52C1

Part No TMDXDOCKH52C1
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER H52C1 EVAL BRD / H52C1 Experimenter C2000™, Concerto™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Concerto™
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part H52C1
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341899-TMDXDOCKH52C1
Ultra Librarian 3D Model Ultra Librarian TMDXDOCKH52C1 CAD Model

Description

The TMDXDOCKH52C1 is a comprehensive development kit from Texas Instruments, designed to provide engineers with a robust platform for developing and testing applications for the H52C1 Concerto series of microcontrollers. This kit serves as a bridge between traditional microcontroller applications and the growing demand for connectivity and processing power in embedded systems.

Key Features

  • Concerto Microcontroller: At the heart of the TMDXDOCKH52C1 is a high-performance H52C1 Concerto microcontroller, which combines the benefits of a microcontroller with the capabilities of a digital signal processor (DSP) to deliver a versatile and powerful processing solution.
  • Integrated Development Environment (IDE): The kit comes with an integrated development environment that supports real-time debugging and performance analysis, making it easier for developers to write, test, and optimize their code.
  • Connectivity: Featuring a range of connectivity options including Ethernet, CAN, and USB interfaces, the TMDXDOCKH52C1 allows developers to incorporate various communication protocols into their designs, enabling IoT (Internet of Things) capabilities.
  • Expansion Capabilities: With expansion headers and connectors, the development kit can be easily extended with additional modules and custom hardware, providing flexibility for a wide range of applications.
  • Software Support: Texas Instruments offers extensive software libraries and examples that simplify the development process, allowing for faster time-to-market for products.
  • Power Supply: The kit includes an external power supply, ensuring that developers have everything they need to get started right out of the box.

Applications

The TMDXDOCKH52C1 is ideal for a variety of applications, including industrial control, automotive, communication, and consumer electronics. Its powerful processing capabilities make it suitable for tasks that require real-time control and high-speed data processing.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed documentation, user guides, application notes, and technical support through the TI E2E™ support forums. This ensures that users can maximize the capabilities of the TMDXDOCKH52C1 and bring their innovative ideas to life.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess