EN
  • EN
  • DE

TMDXDOCK28M36

Part No TMDXDOCK28M36
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER H63C2 EVAL BRD / H63C2 Experimenter C2000™, Concerto™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Concerto™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Experimenter
Utilized IC / Part H63C2
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341805-TMDXDOCK28M36
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28M36 CAD Model

Description

The TMDXDOCK28M36 from Texas Instruments is a comprehensive development tool designed to facilitate the creation and testing of advanced applications on Texas Instruments' C2000™ 32-bit microcontroller platform. This robust development kit includes a docking station that serves as the interface for connecting the microcontroller to a variety of peripherals and devices, allowing for a seamless and efficient development process.

Key Features:

  • Compatibility: Specifically designed for the C2000 series, the TMDXDOCK28M36 supports a range of microcontrollers within this family, offering a versatile solution for developers working with these powerful and efficient MCUs.
  • Integrated Development Environment (IDE): The kit is compatible with Texas Instruments' Code Composer Studio™ IDE, which provides a suite of tools for code development, debugging, and analysis to streamline the development process.
  • Expansion Capabilities: Featuring an expansion port, the docking station allows for the addition of application-specific daughter cards, broadening the scope of potential projects and experiments.
  • Onboard Debug Probe: With an integrated XDS100-class USB debug probe, developers can easily perform in-system programming and debugging without the need for additional hardware.
  • Extensive Documentation: Texas Instruments provides detailed documentation, including a user guide, schematics, and application notes, which help to reduce the learning curve and assist in getting started with the kit.

Applications:

The TMDXDOCK28M36 is ideal for a wide range of applications, particularly those requiring precise control and efficient processing such as industrial control systems, motor control, power conversion, renewable energy solutions, and advanced sensing technologies. Its comprehensive set of features makes it an excellent choice for both professional engineers and educational environments where hands-on experience with advanced MCU systems is beneficial.

Package Contents:

The kit includes the docking station, relevant microcontroller samples, USB cables, and necessary software to get started. Users can immediately begin developing and testing their applications right out of the box.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess