EN
  • EN
  • DE

TMDX5502EZDSP

Part No TMDX5502EZDSP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320VC5502 EVAL BRD / TMS320VC5502 eZdsp™ C5000™ C55x DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C55x
Platform eZdsp™
Utilized IC / Part TMS320VC5502
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Code Composer Studio
Base Product Number TMDX550
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341900-TMDX5502EZDSP
Ultra Librarian 3D Model Ultra Librarian TMDX5502EZDSP CAD Model

Description

The TMDX5502EZDSP by Texas Instruments is a highly versatile and powerful development tool designed for digital signal processing (DSP) enthusiasts, engineers, and researchers working with the TMS320C5502 DSP. This development kit provides an excellent platform for developing and testing applications such as audio processing, voice recognition, and telecommunication.

Key Features:

  • High-Performance DSP: At the heart of the TMDX5502EZDSP is the TMS320C5502 fixed-point DSP, which operates at a core frequency of up to 300 MHz, providing a balance of performance and power efficiency.
  • Integrated Development Environment: The kit includes the Code Composer Studio IDE, which supports real-time debugging and streamlined development, ensuring a seamless workflow from initial coding to final deployment.
  • Onboard Peripherals: A range of peripherals are available on the kit, including audio I/O, USB 2.0 connectivity, and an expansion port for further functionality. This allows for a wide range of applications and experiments without the need for additional hardware.
  • Extensive Memory: The development board comes equipped with ample memory resources, including onboard RAM and flash, to support complex applications and algorithms.
  • Easy-to-Use: The TMDX5502EZDSP is designed to be user-friendly, with plug-and-play capabilities and comprehensive documentation to assist users in getting started quickly.
  • Support and Community: Users of the TMDX5502EZDSP benefit from Texas Instruments' extensive support network, including forums, technical resources, and a vibrant community of fellow DSP developers.

Applications:

The versatility of the TMDX5502EZDSP makes it suitable for a wide array of applications, including but not limited to:

  • Audio and speech processing
  • Biometric identification
  • Wireless communication
  • Medical instrumentation
  • Industrial control systems

Whether you're a seasoned DSP developer or just starting out, the TMDX5502EZDSP development kit from Texas Instruments provides a robust platform to bring your digital signal processing projects to life with efficiency and ease.

You May Also Be Interested in

STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess