EN
  • EN
  • DE

TMDX3760216

Part No TMDX3760216
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX3760216
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX376
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1341857-TMDX3760216
Ultra Librarian 3D Model Ultra Librarian TMDX3760216 CAD Model

Description

The TMDX3760216 is a high-performance, precision integrated circuit from Texas Instruments, renowned for its robust design and versatility. This product is part of Texas Instruments' extensive range of semiconductor products, designed to cater to a wide array of applications across various industries.

Key Features

  • Advanced Processing Capabilities: At the heart of the TMDX3760216 lies a powerful processing core that enables it to handle complex computations and control tasks with ease.
  • High Integration: The device integrates multiple features and components, reducing the need for external parts and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, the TMDX3760216 is ideal for battery-operated devices or energy-sensitive applications.
  • Robust Communication Protocols: It supports various communication protocols, ensuring compatibility with a range of peripherals and other integrated circuits.
  • Quality and Reliability: As with all Texas Instruments products, the TMDX3760216 is manufactured to high standards, ensuring reliability and long-term performance.

Applications

The versatile nature of the TMDX3760216 makes it suitable for numerous applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Support and Resources

Customers can access a wealth of resources provided by Texas Instruments to facilitate the use of the TMDX3760216. This includes detailed datasheets, application notes, user guides, and a supportive community forum. Additionally, Texas Instruments offers direct technical support to assist with any design challenges or integration issues.

Conclusion

The TMDX3760216 from Texas Instruments represents a blend of innovation, integration, and efficiency, making it a top choice for designers looking for a reliable and capable component for their next project. With its advanced features and support resources, the TMDX3760216 is set to make a significant impact on the market and drive the development of cutting-edge technology applications.

You May Also Be Interested in

Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess