EN
  • EN
  • DE

TMDSVDP6437

Part No TMDSVDP6437
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DIGITAL VID TMS320DM64X EVAL BRD / TMS320DM64x Digital Video DaVinci™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series DaVinci™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Digital Video
Utilized IC / Part TMS320DM64x
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341742-TMDSVDP6437
Ultra Librarian 3D Model Ultra Librarian TMDSVDP6437 CAD Model

Description

The TMDSVDP6437 by Texas Instruments is a high-performance digital signal processor (DSP) development platform designed to enable rapid development and testing of complex DSP applications. This versatile platform is ideal for engineers and developers working on applications that require intensive signal processing capabilities such as audio and video processing, telecommunications, industrial control, and biometrics.

Key Features

  • Advanced DSP Core: At the heart of the TMDSVDP6437 is a powerful DSP core that provides the computational horsepower needed for demanding signal processing tasks.
  • High-Speed Connectivity: The development platform includes a range of high-speed interfaces, including USB, Ethernet, and serial ports, enabling efficient data transfer and connectivity with other devices and systems.
  • Flexible Memory Options: With extensive onboard memory and expandable external memory interfaces, developers can easily scale their applications to meet specific memory requirements.
  • Robust Software Support: Texas Instruments provides a comprehensive software ecosystem, including development tools, libraries, and real-time operating systems (RTOS) support, to streamline the development process.
  • Integrated Development Environment (IDE): The platform is compatible with Texas Instruments' Code Composer Studio IDE, which offers a suite of tools for code development, debugging, and performance analysis.
  • Modular Design: The TMDSVDP6437 features a modular design, allowing for easy expansion and customization with additional modules and components.

Applications

The TMDSVDP6437 is a versatile development platform that can be used in a wide range of applications, including:

  • Audio and video processing
  • Telecommunications systems
  • Industrial automation and control
  • Medical imaging and diagnostics
  • Biometric identification systems

With its robust feature set and strong support ecosystem, the TMDSVDP6437 from Texas Instruments is an excellent choice for developers seeking a scalable and powerful DSP development platform.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess