EN
  • EN
  • DE

TMDSKSP5912-LE

Part No TMDSKSP5912-LE
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LOGIC PD KICKSTART PROG OMAP5912 / OMAP5912 Logic PD Kickstart Program OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Logic PD Kickstart Program
Utilized IC / Part OMAP5912
Mounting Type Fixed
Contents Board(s) , Accessories, XDS510 Programmer
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1341864-TMDSKSP5912-LE
Ultra Librarian 3D Model Ultra Librarian TMDSKSP5912-LE CAD Model

Description

Introducing the TMDSKSP5912-LE Development Kit

The TMDSKSP5912-LE from Texas Instruments is a comprehensive development kit designed for high-performance applications that require digital signal processing (DSP) capabilities. This kit is an ideal starting point for engineers and developers looking to harness the power of the TMS320C5912 DSP, which is part of Texas Instruments' industry-leading C5000™ DSP family. The TMDSKSP5912-LE is tailored for low-energy applications without compromising on performance, making it a versatile choice for a wide range of industries, including audio processing, industrial control, and medical instrumentation.

At the heart of the development kit is the TMS320C5912 DSP, which offers an optimal balance of power efficiency and processing strength. It features a fixed-point architecture that is capable of executing up to 1600 million instructions per second (MIPS) at a clock rate of 200 MHz. This DSP is designed for developers who need a robust platform for algorithm development and signal processing in power-sensitive applications.

The TMDSKSP5912-LE kit comes with a range of features to accelerate development, including:

  • On-board emulation for simplified debugging and programming.
  • An extensive set of peripherals, such as audio and video I/O, to demonstrate the DSP's multimedia capabilities.
  • A suite of development tools that includes Code Composer Studio™ Integrated Development Environment (IDE), which provides an intuitive environment for writing, compiling, and debugging code.
  • Access to a wide range of software libraries and examples that showcase the DSP's capabilities and streamline the creation of custom applications.

Developers will appreciate the flexibility of the TMDSKSP5912-LE kit, as it not only includes all necessary hardware but also a robust set of documentation and support. This ensures that users can quickly become familiar with the platform's features and start developing sophisticated DSP applications in no time.

Whether you are developing advanced audio algorithms, energy-efficient industrial controls, or innovative medical devices, the TMDSKSP5912-LE development kit from Texas Instruments provides the tools and capabilities needed to bring your ideas to life with speed and efficiency.

You May Also Be Interested in

Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess