EN
  • EN
  • DE

TMDSCSK388

Part No TMDSCSK388
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DM388 EVAL BRD / DM388 DaVinci™ DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series DaVinci™
Package Bulk
Board Type Evaluation Platform
Type DSP
Utilized IC / Part DM388
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDSCSK388
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1341821-TMDSCSK388
Ultra Librarian 3D Model Ultra Librarian TMDSCSK388 CAD Model

Description

The TMDSCSK388 is a sophisticated and versatile development tool from Texas Instruments, designed to streamline and enhance the development process for engineers working with the C2000™ microcontroller (MCU) family. This product is a comprehensive development kit that provides a robust platform for creating high-performance applications in various domains such as industrial, automotive, and consumer electronics.

Key Features

  • Compatibility: The TMDSCSK388 kit is compatible with a wide range of C2000 MCUs, offering a flexible solution for developers to work with different devices within the series.
  • Integrated Development Environment (IDE): It comes with support for Code Composer Studio™ IDE, which simplifies the programming, debugging, and analysis of the code running on the C2000 family of processors.
  • Real-Time Debugging: The kit includes an integrated JTAG emulator with real-time debugging capabilities, allowing developers to troubleshoot and optimize their applications efficiently.
  • Expansion Options: Featuring a variety of expansion connectors, the TMDSCSK388 enables the addition of custom and existing application-specific daughter cards and modules, providing endless possibilities for system expansion and experimentation.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including datasheets, user guides, and application notes, to assist developers in getting started and to maximize the use of the kit's features.

Applications

The TMDSCSK388 is ideal for developing advanced applications that require high-speed digital control, such as:

  • Motor control systems
  • Renewable energy systems like solar inverters and wind turbines
  • Power supplies and converters
  • Automotive control systems
  • Industrial automation and robotics

Support and Resources

Developers can access a wide range of resources provided by Texas Instruments, including technical support, an active community forum, and a knowledge base to ensure a smooth development experience with the TMDSCSK388. With these resources, engineers can accelerate their product development cycles and bring innovative products to market faster.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess