EN
  • EN
  • DE

TMCS1101A1UQDRQ1

Part No TMCS1101A1UQDRQ1
Manufacturer Texas Instruments
Catalog Current Sensors
Description CURRENT SENSOR HE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)

You May Also Be Interested in

LEM
LF 1005-S/SP22 LEM Current Sensors - Industrial datasheet, inventory, & pricing.
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 10.7A 24-VSOP
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-QFN
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 30A 8-SOIC
Need more? Email Us
Texas Instruments
CURRENT SEN FLUX GATE/CL 20-QFN
Need more? Email Us
LEM
LV 25-1200 LEM Board Mount Current Sensors datasheet, inventory, & pricing.
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SENSOR HE/OL 54A 10-SMD
Need more? Email Us
Infineon Technologies
CURRENT SENSOR HE/OL 75A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $0.0000 $0.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess