EN
  • EN
  • DE
  • IT

MMBZ5242BTS

Part No MMBZ5242BTS
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831189-MMBZ5242BTS
Ultra Librarian 3D Model Ultra Librarian MMBZ5242BTS CAD Model

Description

Diodes Incorporated MMBZ5242BTS - Zener Diode

The MMBZ5242BTS from Diodes Incorporated is a high-quality Zener diode that offers excellent performance for a variety of applications. This Zener diode is designed to provide a precise voltage reference, making it an ideal component for voltage regulation purposes in electronic circuits.

Key Features

  • Nominal Zener Voltage: The MMBZ5242BTS has a nominal Zener voltage of 12V, which is suitable for stabilizing voltage in a range of electronic devices.
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle a moderate amount of power, making it suitable for both low-power and medium-power applications.
  • Package: It comes in a surface-mount SOT-23 package, which is widely used in the industry and allows for compact circuit design and easy integration into a variety of electronic products.
  • Tolerance: The voltage tolerance of ±5% ensures reliable operation and precise voltage clamping, which is critical in sensitive electronic circuits.
  • Operating Temperature Range: This diode operates effectively within a temperature range of -65°C to +150°C, making it robust and reliable even in extreme environmental conditions.
  • Regulatory Compliance: Diodes Incorporated's commitment to quality is reflected in the MMBZ5242BTS, which complies with the RoHS directive, indicating that it is free from hazardous substances.

Applications

The MMBZ5242BTS is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics such as laptops, smartphones, and tablets
  • Telecommunication devices
  • Industrial control systems

Overall, the MMBZ5242BTS Zener diode from Diodes Incorporated is a reliable and efficient solution for voltage regulation and protection in electronic circuits. Its precision and robustness make it a valuable component for designers and engineers looking to ensure the stability and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 9.1V SOT23-3
Lowest to $0.0618
Vishay
Lowest to $0.0965
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess