The TMAG5124B1CQDBZR is a state-of-the-art magnetic angle sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision sensor is part of the TMAG5124 series, which is renowned for its high-performance measurement capabilities in a wide range of industrial and automotive applications.
Key Features
- High Accuracy: The TMAG5124B1CQDBZR provides outstanding angular accuracy, making it ideal for applications that require precise position sensing.
- Robust Design: Engineered to operate in harsh environments, this sensor is resilient against temperature fluctuations and electromagnetic interference.
- Wide Voltage Range: It supports a broad supply voltage range, accommodating various power supply requirements with ease.
- Compact Form Factor: The small footprint of the sensor allows for easy integration into space-constrained designs without compromising performance.
Applications
The TMAG5124B1CQDBZR is versatile and can be used in numerous applications, including but not limited to:
- Automotive steering angle and pedal position sensing
- Industrial motor control and robotics
- Renewable energy systems, such as solar panel tracking
- Precision instrumentation and control systems
Technical Specifications
With its advanced features, the TMAG5124B1CQDBZR is built to deliver reliable and accurate performance:
- Measurement Range: 0 to 360 degrees
- Output: Digital PWM, I2C, or SPI communication interface options
- Operating Temperature Range: -40°C to +125°C
- Package: Ultra-small X2QFN
Quality and Reliability
Texas Instruments is committed to delivering high-quality components. The TMAG5124B1CQDBZR is no exception, with rigorous testing and quality assurance processes in place to ensure it meets the highest industry standards for performance and reliability.
For more detailed information, datasheets, and support resources, please visit the Texas Instruments website or contact their customer support team.