EN
  • EN
  • DE

TM4C1299NCZADI3

Part No TM4C1299NCZADI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA / Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809502-TM4C1299NCZADI3
Ultra Librarian 3D Model Ultra Librarian TM4C1299NCZADI3 CAD Model

Description

Product Overview: TM4C1299NCZADI3 Microcontroller

The TM4C1299NCZADI3 is a high-performance microcontroller from Texas Instruments, designed for a wide array of industrial applications and internet-connected solutions. This powerful MCU is part of the Tiva™ C series, which is renowned for its robustness and advanced features that cater to the needs of modern embedded systems.

Key Features:

  • Core: The TM4C1299NCZADI3 is built around a 32-bit ARM® Cortex®-M4 CPU with floating-point unit, which operates at a frequency of up to 120 MHz. This provides the computational horsepower necessary for complex algorithms and real-time processing.
  • Memory: It comes equipped with a generous memory configuration, including 1 MB of Flash memory and 256 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: With integrated Ethernet MAC+PHY, USB 2.0 Host/Device/OTG, CAN, I2C, SPI, and UART, this MCU offers a plethora of connectivity options for interfacing with other devices and networks.
  • Advanced Peripherals: The device features a range of peripherals including PWM outputs, analog-to-digital converters (ADCs), and analog comparators, providing versatile options for interfacing with sensors and controlling actuators.
  • Security: Security features such as hardware encryption and a random number generator ensure secure data transfer and storage, making it suitable for applications where data integrity and confidentiality are critical.
  • Power Efficiency: Its power management capabilities allow for efficient operation in low-power modes, making it ideal for battery-powered or energy-sensitive applications.

Applications:

The TM4C1299NCZADI3 is ideal for a range of applications, including:

  • Industrial control systems
  • Factory automation
  • Internet of Things (IoT) devices
  • Networking equipment
  • Home and building automation
  • Medical and healthcare systems

With its robust set of features and capabilities, the TM4C1299NCZADI3 from Texas Instruments is a versatile and reliable choice for engineers and developers looking to create sophisticated and connected embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6030 $83.2060
3+ $34.1358 $102.4074
5+ $33.0691 $165.3455
7+ $32.0023 $224.0161
9+ $30.9356 $278.4204
11+ $27.7353 $305.0883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,552 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess