EN
  • EN
  • DE

LTC2205CUK#PBF

Part No LTC2205CUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 65Msps 16-bit Parallel 48-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Integral Nonlinearity (INL) 4.5 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 776 mW
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Bits 16
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 3.3 V
Polarity Bipolar
Power Dissipation 776 mW
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Sampling Rate 65 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1185807-LTC2205CUK#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2205CUK#PBF CAD Model

Description

The LTC2205CUK#PBF from Analog Devices Inc. is a cutting-edge, high-speed Analog-to-Digital Converter (ADC) that offers a perfect blend of speed, performance, and power efficiency for a wide array of applications. This 16-bit ADC is capable of sampling rates up to 125Msps (Mega samples per second), making it an ideal choice for high-performance data acquisition systems, communication systems, medical imaging, and more.

Key Features

  • Resolution: 16-bit performance ensures high precision in data conversion, capturing the finest details of the input signal.
  • Sampling Rate: With a sampling rate of up to 125Msps, this ADC can handle high-speed signals without compromising data integrity.
  • Input Range: The LTC2205CUK#PBF features a flexible input range that accommodates various signal amplitudes for versatile use.
  • Power Efficiency: Designed with power conservation in mind, it operates with a low power consumption, preserving energy in portable and battery-powered applications.
  • Digital Outputs: It provides CMOS or LVDS digital outputs, offering compatibility with a wide range of digital systems.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range, ensuring reliable and consistent performance.
  • Package: Housed in a compact QFN (Quad Flat No-lead) package, the LTC2205CUK#PBF is suitable for space-constrained applications.

Applications

The versatility of the LTC2205CUK#PBF allows it to be integrated into various high-demand systems:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Equipment
  • Radar and Satellite Communication Systems
  • Instrumentation and Test Equipment
  • Digital Signal Processing

With its robust feature set, the LTC2205CUK#PBF from Analog Devices Inc. represents a superior solution for designers looking to enhance the speed and accuracy of their digital data acquisition without sacrificing power efficiency. Its high-speed capabilities and reliable performance make it a top choice for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.3583 $113.3583
2+ $109.7015 $219.4030
3+ $106.0448 $318.1344
4+ $95.0747 $380.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess