EN
  • EN
  • DE

TM4C1292NCPDTT3

Part No TM4C1292NCPDTT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Manufacturer Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 128-TQFP
Case / Package 128-TQFP (14x14)
Family Name TM4C1292
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900323-TM4C1292NCPDTT3
Ultra Librarian 3D Model Ultra Librarian TM4C1292NCPDTT3 CAD Model

Description

Product Overview: TM4C1292NCPDTT3

The TM4C1292NCPDTT3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial applications that require robust communication capabilities, reliable performance, and a rich set of integrated features. This MCU is part of the Tiva™ C Series, which is renowned for its advanced connectivity features, including Ethernet MAC+PHY, USB OTG, CAN, and more.

Key Features

  • Core: The TM4C1292NCPDTT3 is powered by an ARM® Cortex®-M4 core with a floating-point unit, running at up to 120 MHz, providing ample computational power for complex algorithms and control systems.
  • Memory: It comes with 1 MB of flash memory and 256 KB of SRAM, ensuring sufficient space for application code and data storage without the need for external memory components.
  • Connectivity: With an integrated 10/100 Ethernet MAC and PHY, this MCU offers seamless network connectivity, making it ideal for IoT applications and remote monitoring systems.
  • Communication Interfaces: In addition to Ethernet, it supports a wide range of communication protocols, including USB 2.0 OTG, I2C, SPI, UART, and CAN, providing versatile options for interfacing with various peripherals and devices.
  • Timers and PWM: An array of timers, PWM outputs, and ADC inputs support a variety of timing, control, and data acquisition tasks.
  • Security: Enhanced security features are built-in, including hardware encryption and a random number generator, to secure data communications and protect intellectual property.
  • Power Management: The MCU offers multiple power-saving modes to reduce energy consumption in low-power applications, helping to extend the life of battery-operated devices.

Applications

The TM4C1292NCPDTT3 is well-suited for a range of applications, particularly in the industrial sector. It excels in automation control systems, networking equipment, point-of-sale machines, and IoT devices where reliable communication and data processing are critical. Its robust feature set also makes it a preferred choice for smart energy solutions, healthcare equipment, and building automation.

Overall, the TM4C1292NCPDTT3 from Texas Instruments is a versatile and powerful MCU that offers designers a comprehensive set of features to meet the demands of today's complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9903 $53.9806
5+ $22.1459 $110.7295
7+ $21.4539 $150.1773
10+ $20.7618 $207.6180
13+ $20.0698 $260.9074
17+ $17.9936 $305.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess