EN
  • EN
  • DE

TM4C123GH6PMIR

Part No TM4C123GH6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series Tiva™ C
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-46360-2, 296-46360-1, TM4C123GH6PMIR-ND, 296-46360-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900319-TM4C123GH6PMIR
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PMIR CAD Model

Description

The TM4C123GH6PMIR is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed for a broad range of applications. With its 32-bit processing capability and a clock speed of up to 80 MHz, this microcontroller is well-suited for industrial control, automotive systems, home automation, and a variety of other embedded systems.

Key Features

  • Core: ARM Cortex-M4F with floating-point unit and 100 DMIPS performance at 80 MHz.
  • Memory: 256KB Flash, 32KB SRAM, and 2KB EEPROM for robust data storage and retention.
  • Communication: Comprehensive set of communication features including I2C, SPI, UARTs, SSI, CAN, and USB 2.0 Full Speed.
  • Timers: A range of timers including 32-bit and 64-bit timers, PWM, and capture/compare features.
  • ADC: 12-bit Analog-to-Digital Converters with up to 24 channels for accurate measurement.
  • I/O: Up to 43 GPIO pins with programmable control for versatile interfacing.
  • Power Management: Integrated power-on reset and brown-out reset, with a wide range of power-saving modes.
  • Operating Conditions: Designed to operate between -40°C to 85°C, ensuring reliability in harsh environments.

Advanced Features

The TM4C123GH6PMIR boasts advanced control peripherals including motion control PWMs and multiple high-speed timers, making it an excellent choice for complex applications like motor control. It also features a diverse range of serial connectivity options, which are essential for modern IoT devices.

Development Support

Developers can take advantage of Texas Instruments' comprehensive software ecosystem, which includes the TivaWare for C Series software suite. This suite provides extensive libraries and code examples to accelerate development. Additionally, the microcontroller is supported by a variety of development kits and evaluation boards, simplifying prototyping and testing.

Quality and Reliability

As with all Texas Instruments products, the TM4C123GH6PMIR is manufactured to the highest standards, ensuring high quality and reliability for critical applications where failure is not an option.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4872 $55.4616
7+ $15.1690 $106.1830
11+ $14.6950 $161.6450
15+ $14.2209 $213.3135
19+ $13.7469 $261.1911
25+ $12.3248 $308.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess