EN
  • EN
  • DE

TM4C1237E6PMI7

Part No TM4C1237E6PMI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1237
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 995514-TM4C1237E6PMI7
Ultra Librarian 3D Model Ultra Librarian TM4C1237E6PMI7 CAD Model

Description

Product Overview: TM4C1237E6PMI7 Microcontroller

The TM4C1237E6PMI7 is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to meet the rigorous demands of modern embedded applications. This microcontroller is part of the Tiva™ C Series, which is renowned for providing a rich set of features that enable a versatile and robust design experience for engineers.

Key Features

  • Core: The TM4C1237E6PMI7 boasts a 32-bit ARM Cortex-M4F core that runs at up to 80 MHz, delivering impressive computational power and efficiency. The inclusion of a floating-point unit (FPU) enables it to handle complex mathematical operations with ease, making it ideal for applications requiring intense data processing.
  • Memory: Equipped with a substantial amount of integrated memory, this microcontroller features 256KB of Flash memory and 32KB of SRAM, allowing for ample space for code and data storage.
  • I/O and Peripherals: A wide range of peripherals supports diverse applications, including multiple serial communication interfaces (UART, SPI, I2C), USB 2.0 device/host/OTG, analog-to-digital converters (ADCs), and PWM outputs. This versatility ensures adaptability to various design requirements.
  • Connectivity: With its integrated Ethernet MAC+PHY, the TM4C1237E6PMI7 provides a robust solution for networked applications, ensuring reliable and fast data exchange.
  • Power Efficiency: This microcontroller is designed with power efficiency in mind, featuring a range of power-saving modes to reduce energy consumption and extend the life of battery-powered devices.

Applications

The TM4C1237E6PMI7 is well-suited for a multitude of applications, including but not limited to industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust feature set also makes it an excellent choice for IoT (Internet of Things) devices that require connectivity, processing power, and energy efficiency.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TM4C1237E6PMI7 is no exception. It is designed to perform reliably in a variety of conditions and is backed by TI's rigorous testing and quality assurance processes. Engineers can design with confidence, knowing that their products will meet the highest standards of performance and durability.

For detailed technical specifications, datasheets, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1312 $55.6560
11+ $9.1333 $100.4663
17+ $8.8479 $150.4143
24+ $8.5625 $205.5000
31+ $8.2770 $256.5870
41+ $7.4208 $304.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess