EN
  • EN
  • DE

TM4C1237D5PZI

Part No TM4C1237D5PZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797208-TM4C1237D5PZI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1237D5PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1237D5PZI CAD Model

Description

Product Overview: TM4C1237D5PZI by Texas Instruments

The TM4C1237D5PZI is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications, including industrial control, automotive systems, and home automation. This microcontroller is a part of the Tiva™ C Series, which is well-known for its robust performance and rich set of features.

Key Features:

  • Core: The TM4C1237D5PZI is built around a powerful ARM® Cortex®-M4F core, which operates at a frequency of up to 80 MHz. This core is equipped with a floating-point unit (FPU) that supports single-precision digital signal processing and other math-intensive operations.
  • Memory: It comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: The device includes a rich set of communication features such as I2C, SPI, UARTs, USB, and CAN, enabling it to handle complex communication protocols and connect with a variety of external devices.
  • Timers and PWM: It has a wide range of timers, including general-purpose timers, PWM timers for accurate motor control, and watchdog timers for system reliability.
  • Analog Integration: The microcontroller integrates multiple ADCs (Analog-to-Digital Converters) and analog comparators, facilitating the interfacing with analog sensors and inputs.
  • GPIO: It boasts an extensive set of GPIO (General-Purpose Input/Output) pins that can be configured for various digital interface requirements.
  • Power Management: The TM4C1237D5PZI offers multiple power modes to optimize power consumption for different application scenarios, making it suitable for battery-powered or energy-sensitive applications.
  • Package: The microcontroller is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint while allowing for efficient heat dissipation.

Applications:

The versatility of the TM4C1237D5PZI makes it an ideal choice for a wide array of applications, including but not limited to:

  • Industrial automation systems
  • Motor control
  • Home security and automation
  • Automotive electronics
  • Health and fitness applications

With its advanced architecture, the TM4C1237D5PZI from Texas Instruments delivers reliable performance and connectivity, enabling designers to create sophisticated and responsive systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess