EN
  • EN
  • DE

TM4C1237D5PMI

Part No TM4C1237D5PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797207-TM4C1237D5PMI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1237D5PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1237D5PMI CAD Model

Description

Product Overview: TM4C1237D5PMI from Texas Instruments

The TM4C1237D5PMI is a cutting-edge microcontroller unit (MCU) from the reputable Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This high-performance microcontroller is part of the Tiva™ C Series, which is renowned for its robust capabilities in processing, memory, and rich peripheral set, making it an ideal choice for a wide range of applications including industrial control, automotive systems, home automation, and Internet of Things (IoT) devices.

Key Features:

  • Core: At the heart of the TM4C1237D5PMI is a powerful ARM® Cortex®-M4F core, which runs at a frequency of up to 80 MHz. This core features a floating-point unit (FPU) that accelerates single-precision float point operations, enhancing the MCU's performance in math-intensive applications.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of SRAM, providing ample space for complex programs and efficient data handling.
  • Communication Peripherals: A variety of communication interfaces are available including I2C, SPI, UARTs, USB, and CAN, offering excellent connectivity options for different communication requirements.
  • Digital and Analog Features: The device boasts a range of digital and analog peripherals such as PWM outputs, analog-to-digital converters (ADCs), and analog comparators, enabling precise control and sensing capabilities.
  • Robust Security: Security features like hardware encryption and a random number generator ensure secure data transactions, which is essential for sensitive applications.
  • Power Efficiency: Designed with power efficiency in mind, the TM4C1237D5PMI includes integrated power management, which helps in reducing power consumption during idle and active states.
  • Temperature Range: The industrial-grade MCU operates over an extended temperature range, making it suitable for harsh environments.
  • Packaging: The microcontroller is available in a compact 64-pin LQFP package, which is conducive for space-constrained applications.

Applications:

The versatility of the TM4C1237D5PMI allows it to be integrated into a myriad of applications. Its robust set of features and connectivity options make it particularly well-suited for automation systems, data acquisition systems, medical devices, and any application that requires reliable and secure communication with sensors, actuators, and other MCUs or computers.

Overall, the TM4C1237D5PMI from Texas Instruments is a powerful and reliable MCU that provides developers with the tools necessary to create sophisticated and efficient systems in today's technologically advanced landscape.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8912 $59.5648
9+ $12.2185 $109.9665
13+ $11.8366 $153.8758
18+ $11.4548 $206.1864
23+ $11.0730 $254.6790
31+ $9.9275 $307.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess