EN
  • EN
  • DE

TM4C1231D5PMT7R

Part No TM4C1231D5PMT7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series Tiva™ C
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name TM4C1231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900316-TM4C1231D5PMT7R
Ultra Librarian 3D Model Ultra Librarian TM4C1231D5PMT7R CAD Model

Description

Product Overview: TM4C1231D5PMT7R by Texas Instruments

The TM4C1231D5PMT7R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a broad range of applications, including industrial control, automotive and home automation, and consumer electronics. This powerful MCU is based on the ARM® Cortex®-M4F processor, which offers exceptional processing capabilities along with floating-point support, making it suitable for complex algorithms and data-intensive operations.

Key Features:

  • Core: ARM® Cortex®-M4F with a 32-bit architecture running at up to 80 MHz.
  • Memory: Features 128KB of Flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: Equipped with a variety of communication interfaces including I2C, SPI, UARTs, USB 2.0, and CAN for versatile connectivity options.
  • GPIO: Multiple General-Purpose Input/Output pins for interfacing with external components and for system expansion.
  • Analog Peripherals: Integrated with Analog-to-Digital Converters (ADCs) and Analog Comparators for real-time analog signal processing.
  • Timers and PWM: A rich set of timers, including general-purpose timers, watchdog timers, and PWM modules for precise timing and control applications.
  • Power Management: Advanced power management features that support different power modes to optimize energy consumption.
  • Package: Available in a 64-pin LQFP package, suitable for space-constrained applications.

Applications:

The TM4C1231D5PMT7R MCU is ideal for a multitude of applications that require robust control and connectivity. Its powerful core and rich peripheral set make it especially suitable for:

  • Industrial automation systems
  • Automotive control units
  • Home automation and smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Support and Resources:

Texas Instruments provides extensive support for the TM4C1231D5PMT7R MCU, including detailed datasheets, technical documentation, application notes, and a suite of development tools to accelerate product development. Customers can also access TI's online support community and knowledge base to resolve queries and share insights.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1109 $50.5545
13+ $8.2962 $107.8506
19+ $8.0369 $152.7011
26+ $7.7777 $202.2202
34+ $7.5184 $255.6256
45+ $6.7406 $303.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess