EN
  • EN
  • DE

TM4C1231D5PMI

Part No TM4C1231D5PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797183-TM4C1231D5PMI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1231D5PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1231D5PMI CAD Model

Description

Product Overview: TM4C1231D5PMI

The TM4C1231D5PMI is a high-performance ARM Cortex-M4F based microcontroller (MCU) crafted by Texas Instruments. This advanced MCU is designed to cater to a wide range of embedded applications that require sophisticated control, connectivity, and computational capabilities.

Key Features:

  • Core: The device is powered by a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. It includes a floating-point unit (FPU) that enhances the performance of the microcontroller in math-intensive applications.
  • Memory: It comes with 128KB of Flash memory and 32KB of SRAM, providing ample storage for code and data. The memory architecture is designed for efficient operation and quick access times.
  • Communication Peripherals: A variety of communication options are available including I2C, SPI, UARTs, and USB. This ensures versatile connectivity for interfacing with other components and peripherals in a system.
  • Digital and Analog Features: The MCU includes versatile digital functions like timers, PWM outputs, and GPIOs. It also boasts analog capabilities with ADCs and analog comparators, facilitating a wide range of sensor interfacing and control tasks.
  • Power Management: TM4C1231D5PMI offers multiple power-saving modes to reduce power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: The microcontroller is designed to operate under harsh industrial conditions. It supports an extended temperature range and has built-in protection against under-voltage and over-temperature events.
  • Packaging: Provided in a 64-pin LQFP package, the TM4C1231D5PMI is compact and allows for efficient PCB layout designs.

Applications:

The TM4C1231D5PMI is ideal for a variety of applications, including but not limited to industrial automation, motor control, medical devices, point-of-sale systems, and IoT devices. Its rich set of features and high reliability make it a go-to choice for developers looking to create sophisticated and durable embedded systems.

With Texas Instruments' commitment to quality and support, the TM4C1231D5PMI is backed by extensive documentation and developer resources, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0415 $55.2075
12+ $9.0597 $108.7164
18+ $8.7766 $157.9788
24+ $8.4935 $203.8440
31+ $8.2104 $254.5224
41+ $7.3610 $301.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess