EN
  • EN
  • DE

TM4C1231C3PMIR

Part No TM4C1231C3PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1231
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1318600-TM4C1231C3PMIR
Ultra Librarian 3D Model Ultra Librarian TM4C1231C3PMIR CAD Model

Description

Product Overview: TM4C1231C3PMIR

The TM4C1231C3PMIR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a variety of applications that require advanced communication and real-time control features. This microcontroller is part of the Tiva™ C Series, which is well-known for its robust architecture, designed to meet the needs of connectivity and control in embedded systems.

Key Features

  • Core: The TM4C1231C3PMIR is built around a powerful ARM® Cortex™-M4F core, which operates at a frequency of up to 80 MHz. This core is capable of handling complex algorithms and processing tasks with its floating-point unit (FPU) and a wide range of built-in features.
  • Memory: It comes with 256KB of flash memory and 32KB of SRAM, providing ample space for code storage and efficient data management.
  • Connectivity: The device offers a rich set of communication features, including USB 2.0 device/host/OTG, UARTs, SSI/SPI, I2C, and CAN for versatile peripheral connections and data transfer capabilities.
  • Digital and Analog Peripherals: A variety of digital and analog peripherals are integrated into the MCU, such as PWM outputs, timers, ADCs with a sample rate of 1MSPS, and analog comparators, which facilitate a wide range of application requirements.
  • Power Efficiency: Designed for power-sensitive applications, the TM4C1231C3PMIR includes power-saving modes such as sleep and deep sleep modes, which help in reducing power consumption during idle times.
  • Package: The microcontroller is available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.

Applications

The versatility of the TM4C1231C3PMIR makes it ideal for a broad array of applications, including industrial control systems, automotive electronics, home automation, point-of-sale machines, and medical devices. Its reliable performance and connectivity options also make it suitable for IoT (Internet of Things) devices that require robust control and communication capabilities.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TM4C1231C3PMIR is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable operation in harsh environments and under varying conditions.

Overall, the TM4C1231C3PMIR from Texas Instruments is a powerful and flexible MCU solution that offers a balance of performance, power efficiency, and advanced features, making it a top choice for designers and engineers in the embedded systems industry.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0110 $54.0660
14+ $7.3937 $103.5118
21+ $7.1626 $150.4146
29+ $6.9316 $201.0164
38+ $6.7005 $254.6190
50+ $6.0074 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess