EN
  • EN
  • DE

TM4C1230H6PMIR

Part No TM4C1230H6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797181-TM4C1230H6PMIR
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1230H6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1230H6PMIR CAD Model

Description

Overview of Texas Instruments TM4C1230H6PMIR Microcontroller

The Texas Instruments TM4C1230H6PMIR is a high-performance ARM Cortex-M4F based microcontroller that is designed for a broad range of applications. It is particularly well-suited for industrial control, automotive and home automation systems, and medical devices. With its rich set of features and connectivity options, this microcontroller is engineered to meet the demanding requirements of modern embedded systems.

Key Features

  • Core: The TM4C1230H6PMIR is built around a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) which operates at up to 80 MHz. This provides the computational power needed for complex algorithms and control systems.
  • Memory: It comes with 256KB of Flash memory and 32KB of SRAM, which are essential for storing applications and data. The ample memory size allows for robust applications and flexible data management.
  • I/O and Peripherals: A wide range of peripherals including UARTs, SPI, I2C, PWM, ADCs, and timers are available. This microcontroller also features GPIOs with programmable control for versatile interfacing with external devices.
  • Connectivity: The device includes USB 2.0 Full-Speed Device/Host/OTG capabilities, making it suitable for various USB applications.
  • Power Management: The TM4C1230H6PMIR supports multiple power-saving modes, allowing for efficient power management in low-power applications.
  • Robust Design: The microcontroller is designed to operate in harsh environments and comes in a 64-pin LQFP package. It has an industrial temperature range of -40°C to +85°C.
  • Development Support: Texas Instruments provides comprehensive development support for the TM4C1230H6PMIR with software libraries, development kits, and the TI-RTOS, which helps to streamline application development.

Applications

The TM4C1230H6PMIR is versatile enough to be used in a diverse array of applications. Its robust design and extensive feature set make it an ideal choice for:

  • Industrial automation and control systems
  • Automotive applications such as engine management and infotainment
  • Smart home devices including security systems and thermostats
  • Medical devices requiring precise sensor readings and data processing
  • Internet of Things (IoT) devices that require connectivity and low-power operation

With its balance of performance, power efficiency, and connectivity, the Texas Instruments TM4C1230H6PMIR microcontroller is a powerful core component for your next embedded design project.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9440 $59.6640
13+ $8.1592 $106.0696
19+ $7.9042 $150.1798
27+ $7.6493 $206.5311
34+ $7.3943 $251.4062
46+ $6.6294 $304.9524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess