EN
  • EN
  • DE

TM4C1230C3PMI

Part No TM4C1230C3PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 32KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797177-TM4C1230C3PMI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1230C3PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1230C3PMI CAD Model

Description

The TM4C1230C3PMI is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to address the needs of a wide range of applications including industrial control, automotive systems, home automation, and portable electronics. This microcontroller is a part of the TM4C series, well-known for its robustness, reliability, and innovative features.

Key Features

  • Core: The TM4C1230C3PMI is powered by a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. The core includes a floating-point unit (FPU) for efficient handling of floating-point operations, which is a significant advantage for math-intensive applications.
  • Memory: It comes with a generous set of memory features, including 256KB of flash memory for program storage and 32KB of SRAM for data, which are essential for complex applications requiring ample space for code and data storage.
  • Communication Interfaces: The microcontroller offers multiple communication interfaces such as I2C, SPI, and UARTs, enabling it to connect with a variety of peripherals and other microcontrollers.
  • Timers and PWM: It includes a range of timers and PWM outputs, which are crucial for tasks that require precise timing and control such as motor control and signal generation.
  • Analog Capabilities: The device features a 12-bit ADC with a sample rate of up to one million samples per second, making it suitable for high-precision analog sensor integration.
  • GPIO: An extensive set of General-Purpose Input/Output (GPIO) pins with configurable pull-up/pull-down resistors, open-drain or push-pull outputs, and interrupt capabilities facilitate versatile hardware interfacing.
  • Power Management: The TM4C1230C3PMI includes power-saving modes that reduce power consumption during idle or low-activity periods, which is ideal for battery-powered or energy-sensitive applications.

Applications

The TM4C1230C3PMI is suitable for a multitude of applications owing to its rich feature set. It is particularly adept at handling complex control systems, real-time data processing, and communication tasks, making it an excellent choice for embedded systems in automotive, industrial automation, consumer electronics, and IoT devices.

Package and Quality

This microcontroller is available in a compact 64-pin LQFP package, which allows for a small form factor in final products. Texas Instruments ensures high-quality standards, and the TM4C1230C3PMI is no exception, designed to meet the rigorous demands of the industry.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2672 $50.1376
20+ $5.1424 $102.8480
31+ $4.9817 $154.4327
42+ $4.8210 $202.4820
54+ $4.6603 $251.6562
72+ $4.1782 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,296 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess