EN
  • EN
  • DE

TLVH432QPK

Part No TLVH432QPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1.5% SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±1.5% SOT-89-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name TLVH432
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-18636-2, 296-18636-1, 296-18636-2-NDR, 296-18636-6, -TLVH432QPK-NDR, 296-18636-1-NDR, -296-18636-1-NDR, 296-18636-6-NDR, -296-18636-1, -296-18636-1-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900306-TLVH432QPK
Ultra Librarian 3D Model Ultra Librarian TLVH432QPK CAD Model

Description

The TLVH432QPK from Texas Instruments is a low-voltage three-terminal adjustable shunt regulator with specified thermal stability. Designed to be versatile and flexible, this product caters to a broad spectrum of applications, including precision power supplies, battery-powered equipment, and consumer electronics.

With an output voltage range that can be set to any value between Vref (1.24 V) and 18 V with two external resistors, this device offers excellent design flexibility. The TLVH432QPK features a typical dynamic impedance of 0.5 ohms, providing stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents.

Key features of the TLVH432QPK include:

  • Adjustable Output Voltage: 1.24 V to 18 V
  • Low Operational Cathode Current: 60 µA to 15 mA
  • Low Dynamic Output Impedance: 0.5 ohms
  • Temperature Compensated for Operation Over Full Rated Operating Temperature Range
  • Low Output Noise

This voltage reference is particularly suitable for 3V to 18V systems where energy efficiency is paramount. Its low operational current and stable voltage output make it ideal for portable and battery-powered applications where maintaining battery life is critical.

The TLVH432QPK comes in a convenient surface-mount package, making it easy to integrate into a variety of circuit designs. Texas Instruments' commitment to quality ensures that this voltage reference maintains a high level of reliability and performance, which is essential for maintaining the precision of your electronic circuits.

Whether you're designing power management systems, calibration equipment, or any application requiring a precise voltage reference, the TLVH432QPK is a solid choice that combines flexibility with performance.

For more information, datasheets, and support resources, please visit the official Texas Instruments website.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6282 $50.2560
195+ $0.5155 $100.5225
305+ $0.4994 $152.3170
415+ $0.4833 $200.5695
540+ $0.4672 $252.2880
720+ $0.4189 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess