EN
  • EN
  • DE

TLVH431AQPKG3

Part No TLVH431AQPKG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±1% SOT-89-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name TLVH431
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-19344-6, 296-TLVH431AQPKG3DKR-ND, 296-TLVH431AQPKG3DKR, 296-19344-2-ND, 296-19344-2, 296-TLVH431AQPKG3CT, -296-19344-1, -TLVH431AQPKG3-NDR, 296-19344-1, 296-TLVH431AQPKG3TR, -296-19344-1-ND, 296-TLVH431AQPKG3CT-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936977-TLVH431AQPKG3
Ultra Librarian 3D Model Ultra Librarian TLVH431AQPKG3 CAD Model

Description

Overview of Texas Instruments TLVH431AQPKG3 Adjustable Precision Shunt Regulator

The Texas Instruments TLVH431AQPKG3 is a three-terminal low-voltage adjustable precision shunt regulator with specified thermal stability. Designed to operate over a wide current range while maintaining excellent stability and low dynamic impedance, this device is ideal for use in a variety of applications, including adjustable voltage references, switched-mode power supplies, and linear regulators.

Key Features

  • Voltage Reference: The TLVH431AQPKG3 can be programmed from Vref to 36V with two external resistors.
  • Temperature Stability: The series offers excellent temperature stability and a typical temperature coefficient of 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dynamic Impedance: The device provides a low output impedance, which, combined with its fast turn-on response, makes it particularly suitable for low-voltage applications that require a high level of performance.

Applications

This versatile shunt regulator is suited for a variety of applications, including:

  • Adjustable voltage and current references
  • Switched-mode power supplies
  • Linear regulators
  • Portable electronics
  • Desktop and laptop computers
  • Power management in consumer, industrial, and telecom applications

Package and Quality

The TLVH431AQPKG3 comes in a TO-92 package, which is widely used and recognized for its ease of handling and robustness. Texas Instruments ensures that each device meets their high standards for quality and reliability, providing engineers with a dependable component for precision voltage regulation.

Conclusion

With its adjustable output voltage, superior temperature stability, and low dynamic impedance, the TLVH431AQPKG3 from Texas Instruments stands out as an exceptional choice for designers looking to implement a robust and reliable shunt regulator in their electronic designs. Its wide application range and easy-to-use package make it a versatile and practical component for numerous electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4459 $51.2785
275+ $0.3659 $100.6225
425+ $0.3545 $150.6625
585+ $0.3430 $200.6550
755+ $0.3316 $250.3580
1,010+ $0.2973 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess