EN
  • EN
  • DE

TLVH431AQDBVRE4

Part No TLVH431AQDBVRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055212-TLVH431AQDBVRE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLVH431AQDBVRE4 CAD Model

Description

Introduction to the TLVH431AQDBVRE4 Adjustable Shunt Regulator

The TLVH431AQDBVRE4 is a precision low-voltage adjustable shunt regulator designed by Texas Instruments. This regulator is an ideal choice for adjustable voltage references in a variety of applications, including power supplies, battery chargers, and voltage monitors. Its high accuracy and low thermal drift make it suitable for use in both consumer and industrial products where performance and reliability are crucial.

Key Features of TLVH431AQDBVRE4

  • Adjustable Output Voltage: The device offers an output voltage range from 1.24V to 18V, providing flexibility for different design requirements.
  • Low Voltage Operation: It operates at a low voltage, making it suitable for portable and battery-operated devices.
  • High Accuracy: With a 0.5% reference voltage tolerance at 25°C, this regulator ensures precise voltage control for sensitive applications.
  • Low Dynamic Output Impedance: Its low output impedance improves load regulation and reduces voltage variation across different operating conditions.
  • Stable with Capacitive Loads: The TLVH431AQDBVRE4 is designed to be stable with capacitive loads, enhancing its reliability in a variety of circuit configurations.
  • Extended Temperature Range: This device is operational over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Package Options: Available in a small SOT-23 package, it is ideal for space-constrained applications.

Applications

The versatility of the TLVH431AQDBVRE4 allows it to be used in a wide array of applications. Some common uses include:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring circuits
  • Motor control systems
  • Consumer electronics
  • Automotive systems

Conclusion

The TLVH431AQDBVRE4 from Texas Instruments stands out as a high-performance, adjustable shunt regulator. Its precision, stability, and flexible voltage adjustment capabilities make it an excellent choice for designers seeking a reliable voltage reference solution. Whether in consumer gadgets or industrial equipment, the TLVH431AQDBVRE4 ensures consistent performance and robust operation across a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5989 $50.9065
205+ $0.4915 $100.7575
320+ $0.4761 $152.3520
435+ $0.4607 $200.4045
565+ $0.4454 $251.6510
755+ $0.3993 $301.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess