EN
  • EN
  • DE

TLVH431AIDBVTG4

Part No TLVH431AIDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109789-TLVH431AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TLVH431AIDBVTG4 CAD Model

Description

The TLVH431AIDBVTG4 from Texas Instruments is a low-voltage, high-precision adjustable shunt voltage reference. This semiconductor device is designed to maintain a stable reference voltage over a wide range of operating conditions, making it an ideal choice for precision voltage regulation in a variety of applications.

Key Features

  • Adjustable Output Voltage: This device offers an output voltage range from 1.24V to 18V, which can be set with two external resistors.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50ppm/°C, the TLVH431AIDBVTG4 provides reliable performance over a temperature range of -40°C to 85°C.
  • Low Dynamic Impedance: The dynamic output impedance is typically 0.22Ω, which contributes to stable voltage regulation despite changes in load conditions.
  • High Precision: It features a typical output voltage tolerance of ±0.5% at 25°C, ensuring high accuracy for sensitive electronic circuits.
  • Wide Operating Current Range: The device operates with a cathode current range from 70µA to 70mA, which is suitable for a broad spectrum of applications.
  • Small Form Factor: The TLVH431AIDBVTG4 comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The versatile nature of the TLVH431AIDBVTG4 allows it to be used in a wide array of applications, including:

  • Power supplies
  • Battery chargers
  • Data acquisition systems
  • Instrumentation
  • Consumer electronics
  • Automotive systems
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the TLVH431AIDBVTG4 is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term stability and performance.

Ordering Information

For ordering, the TLVH431AIDBVTG4 is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Detailed specifications and ordering information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8133 $52.8645
150+ $0.6674 $100.1100
235+ $0.6465 $151.9275
320+ $0.6257 $200.2240
415+ $0.6048 $250.9920
555+ $0.5422 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess