EN
  • EN
  • DE

TLVH431AIDBVT

Part No TLVH431AIDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109788-TLVH431AIDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431AIDBVT CAD Model

Description

The TLVH431AIDBVT from Texas Instruments is a low-voltage three-terminal adjustable precision shunt regulator with guaranteed thermal stability over applicable automotive, commercial, and military temperature ranges. This integrated circuit (IC) is designed for use in a wide variety of applications due to its flexibility, accuracy, and stability.

Key Features

  • Adjustable Output Voltage: This device offers an output voltage range from 1.24V to 18V with a 0.5% (typical) reference voltage tolerance, enabling precision voltage regulation for diverse applications.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.22 ohms, the TLVH431AIDBVT provides stable reverse current operation, making it ideal for precision applications.
  • Wide Operating Current Range: The shunt regulator operates with a minimum cathode current range of 70µA to a maximum of 100mA, offering flexibility in a variety of circuit designs.
  • Temperature Compensated: The device is temperature-compensated and can maintain stable performance across a broad temperature range, ensuring reliability in challenging environments.
  • Low Output Noise: It exhibits low output noise, which is crucial for sensitive electronics where noise can significantly affect performance.
  • Small Form Factor: The TLVH431AIDBVT comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatility of the TLVH431AIDBVT allows it to be used in a multitude of applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Instrumentation systems
  • Computer disk drives
  • Voltage references in precision circuits
  • Battery chargers
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLVH431AIDBVT is no exception. It is designed to meet stringent industry standards, ensuring high performance and durability for the end-user.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7107 $53.3025
175+ $0.5832 $102.0600
270+ $0.5650 $152.5500
370+ $0.5467 $202.2790
475+ $0.5285 $251.0375
635+ $0.4738 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess