EN
  • EN
  • DE

TLVH431AIDBVR

Part No TLVH431AIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 18V 80mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033188-TLVH431AIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLVH431
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLVH431AIDBVR CAD Model

Description

TLVH431AIDBVR Low-Voltage Adjustable Precision Shunt Regulator

The TLVH431AIDBVR from Texas Instruments is a versatile, low-voltage, adjustable precision shunt regulator designed with an explicit focus on stability, accuracy, and flexibility. Packaged in a compact SOT-23-5 form factor, this device offers an optimal solution for space-constrained applications requiring a voltage reference or regulator.

With an output voltage range that can be set from Vref (approximately 1.24V) up to 18V with two external resistors, the TLVH431AIDBVR provides excellent design flexibility. This makes it suitable for a wide range of applications, including adjustable power supplies, battery-operated equipment, and precision voltage regulation in consumer electronics, industrial control systems, and instrumentation.

One of the key features of the TLVH431AIDBVR is its low output voltage temperature coefficient, ensuring minimal voltage variation across a wide temperature range. This precision is further enhanced by the tight reference voltage tolerance, which contributes to the device's overall reliability and accuracy in maintaining a stable output voltage.

The TLVH431AIDBVR is characterized by its low dynamic output impedance, which aids in maintaining voltage stability under varying load conditions. Additionally, the device's low operational cathode current contributes to energy efficiency, making it an ideal choice for power-sensitive designs.

For safety and protection, the TLVH431AIDBVR incorporates features such as overcurrent protection, ensuring the device remains functional and reliable even under abnormal operating conditions. The shunt regulator's robust design allows it to handle peak currents, making it resilient in demanding environments.

Overall, the TLVH431AIDBVR from Texas Instruments is a high-performance, adjustable shunt regulator that offers designers a compact, precise, and flexible voltage regulation solution. Its comprehensive set of features makes it a go-to component for applications where space is at a premium and performance cannot be compromised.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet and product resources provided by Texas Instruments.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7962 $51.7530
155+ $0.6533 $101.2615
240+ $0.6329 $151.8960
330+ $0.6125 $202.1250
425+ $0.5921 $251.6425
570+ $0.5308 $302.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,503 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess