EN
  • EN
  • DE

TLVH431ACLPE3

Part No TLVH431ACLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 18V 70mA 3-Pin TO-92 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-226
Cathode Current 100 µA
Lead Free Contains Lead
Max Input Voltage 20 V
Max Operating Temperature 70 °C
Max Output Current 80 mA
Max Output Voltage 18 V
Min Operating Temperature 0 °C
Number of Channels 1
Number of Pins 3
Output Current 70 mA
Output Voltage 18 V
Packaging Bulk
Radiation Hardening No
Reference Type Adjustable, Shunt
RoHS Compliant
Temperature Coefficient 129 ppm/°C
Tolerance 1 %
Weight 213.188414 mg
Win Source Part Number 1165751-TLVH431ACLPE3
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLVH431ACLPE3 CAD Model

Description

The TLVH431ACLPE3 is a high-performance adjustable precision shunt regulator designed by Texas Instruments, offering excellent voltage regulation with a low threshold voltage and a wide operating current range. This device is a versatile solution for a variety of applications, including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The TLVH431ACLPE3 can be programmed from the reference voltage of 1.24V up to 18V with two external resistors.
  • Low Dynamic Output Impedance: Its dynamic output impedance of 0.07Ω ensures stable voltage regulation, making it suitable for precision applications.
  • Wide Operating Current Range: The device supports a wide current range, from 1.5 mA to 100 mA, which allows for flexible design options.
  • High Stability: It is designed to maintain stability and performance over a wide range of operating temperatures and conditions.
  • Low Voltage Operation: The TLVH431ACLPE3 operates at low voltages, making it ideal for low-voltage applications.
  • Package Options: It is available in multiple package options, including the small-outline transistor (SOT-23) package, which is suitable for space-constrained applications.

Applications

The TLVH431ACLPE3's precision and flexibility make it an excellent choice for several critical applications:

  • Adjustable power supplies
  • Battery chargers
  • Power management in portable devices
  • Voltage monitoring and protection circuits
  • Reference voltage sources in precision circuits

Quality and Reliability

As with all Texas Instruments products, the TLVH431ACLPE3 is manufactured to high-quality standards, ensuring reliability and performance in demanding applications. With its adjustable voltage capability and low operational costs, this shunt regulator is a versatile component that enhances the performance and efficiency of electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess